EN
  • EN
  • DE

ADG1412YCPZ-REEL7

Part No ADG1412YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2Ω Max On Resistance, ±15 V/12 V/±5 V iCMOS™ Quad SPST Switch | IC SWITCH QUAD SPST 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 1.8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
-3db Bandwidth 170MHz
Charge Injection -20pC
Channel Capacitance (CS(off), CD(off)) 23pF, 23pF
Current - Leakage (IS(off)) (Maximum) 550pA
Crosstalk -100dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number ADG1412
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140109-ADG1412YCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1412YCPZ-REEL7 CAD Model

Description

The ADG1412YCPZ-REEL7 is a high-performance, monolithic CMOS device comprising four independently selectable switches, designed by the renowned semiconductor manufacturer, Analog Devices Inc. This product is a testament to Analog Devices' commitment to integrating cutting-edge technology with reliability to serve a vast array of electronic applications.

Key Features

  • Low On-Resistance: The switch offers an exceptionally low on-resistance (Ron), typically around 1.5 Ω, which remains flat over the full analog signal range, ensuring excellent linearity and minimal signal distortion.
  • Single-Supply Operation: Designed for a single power supply, it operates efficiently within a range of +12 V to +30 V, or dual supplies of ±5 V to ±16.5 V, providing design flexibility.
  • Low Power Consumption: The device boasts a low power consumption, which is ideal for power-sensitive applications.
  • High Bandwidth: With a wide bandwidth, the ADG1412YCPZ-REEL7 ensures fast switching speeds, making it suitable for high-frequency signal routing.
  • Enhanced ESD Protection: It includes robust electrostatic discharge (ESD) protection, safeguarding the device from static damage and enhancing its durability.

Applications

The versatility of the ADG1412YCPZ-REEL7 allows it to be used in a diverse range of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Audio and Video Switching

Package and Quality

The device is available in a compact LFCSP (Lead Frame Chip Scale Package) form, specifically in a 16-lead configuration, making it suitable for space-constrained applications. The ADG1412YCPZ-REEL7 is part of a tape and reel packaging, indicated by the 'REEL' suffix, which facilitates automated assembly processes. Analog Devices Inc. ensures that this product meets rigorous industry standards for quality and reliability.

Environmental and Regulatory Compliance

Adhering to environmental regulations, the ADG1412YCPZ-REEL7 complies with RoHS (Restriction of Hazardous Substances) standards, minimizing the presence of hazardous materials in electronic products.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3890 $50.3340
15+ $6.8833 $103.2495
23+ $6.6682 $153.3686
31+ $6.4531 $200.0461
41+ $6.2380 $255.7580
54+ $5.5927 $302.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess