EN
  • EN
  • DE

ADG1334BRSZ-REEL

Part No ADG1334BRSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 130ns, 85ns
-3db Bandwidth 700MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 10nA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 20-SSOP
Win Source Part Number 172767-ADG1334BRSZ-REEL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADG1334BRSZ-REEL CAD Model

Description

Product Overview: ADG1334BRSZ-REEL

The ADG1334BRSZ-REEL is a high-performance, quad SPDT (single-pole double-throw) switch manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This switch is part of a series of monolithic iCMOS™ switches with a wide range of applications, including data acquisition systems, communication systems, and relay replacements. The ADG1334BRSZ-REEL is designed for use in 3.3 V to 5.5 V systems, making it versatile for various power supply configurations.

Key Features

  • Low On-Resistance: The switch provides a low on-resistance of typically 0.5 ohms, ensuring minimal signal distortion and power loss.
  • High Bandwidth: It boasts a high bandwidth (>200 MHz), which allows it to handle high-speed signals without significant attenuation.
  • Single Supply Operation: The device operates from a single 3.3 V to 5.5 V supply, simplifying power management in mixed-voltage systems.
  • Low Power Consumption: With a low power consumption, it is ideal for battery-powered and portable devices, helping to extend battery life.
  • Advanced Technology: Utilizing Analog Devices' proprietary iCMOS™ process, the ADG1334BRSZ-REEL offers high electrostatic discharge (ESD) tolerance and latch-up immunity.

Applications

  • Audio and Video Routing
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement

Product Packaging and Quality

The ADG1334BRSZ-REEL comes in a compact 20-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. The "REEL" designation indicates that this product is provided in tape and reel packaging, which is ideal for automated manufacturing processes. Analog Devices Inc. is known for its commitment to high-quality products, and the ADG1334BRSZ-REEL is no exception, ensuring reliability and performance in a wide range of operating conditions.

Overall, the ADG1334BRSZ-REEL by Analog Devices Inc. is an excellent choice for designers looking for a robust, high-performance switch that can handle multiple signal types with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8097 $50.5746
44+ $2.3054 $101.4376
68+ $2.2333 $151.8644
93+ $2.1613 $201.0009
120+ $2.0892 $250.7040
161+ $1.8731 $301.5691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess