EN
  • EN
  • DE

ADG1309BRZ-REEL7

Part No ADG1309BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC / 2 Circuit IC Switch 4:1 210Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 210Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 100ns, 100ns
-3db Bandwidth 500MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 10pF, 15pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG1309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG1309BRZ-REEL7DKR,ADG1309BRZ-REEL7TR,-2735-ADG1309BRZ-REEL7DKR,-2735-ADG1309BRZ-REEL7CT,ANAANAADG1309BRZ-REEL7,ADG1309BRZ-REEL7CT,2156-ADG1309BRZ-REEL7,ADG1309BRZ-REEL7TR-ND,ADG1309BRZ-REEL7-ND
Standard Package 1,000
Win Source Part Number 1009644-ADG1309BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1309BRZ-REEL7 CAD Model

Description

Product Overview: ADG1309BRZ-REEL7

The ADG1309BRZ-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., a leading manufacturer known for its precision engineering and innovative design in the field of semiconductor technology. This product is part of the renowned ADG1309 series, which are monolithic CMOS devices comprising four single-pole, double-throw (SPDT) switches.

Key Features

  • Low On Resistance: The ADG1309BRZ-REEL7 features low on resistance (typically 15 ohms), which remains flat over the full analog signal range. This ensures excellent linearity and minimal signal distortion, making it ideal for precision applications.
  • Single Supply Operation: It operates from a single power supply, ranging from +12 V to +30 V or from a dual power supply of ±15 V, providing flexibility for various circuit designs.
  • Low Power Consumption: The device boasts an ultra-low power consumption (less than 1 µW), making it suitable for power-sensitive applications.
  • High Switching Speed: The ADG1309BRZ-REEL7 offers a fast switching action, with tON of 250 ns and tOFF of 150 ns, enabling rapid signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching channels, enhancing the reliability and longevity of the device.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring consistent performance in challenging environments.

Applications

The ADG1309BRZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement
  • Automatic test equipment

Packaging and Quality

Supplied in a surface-mount package, the ADG1309BRZ-REEL7 comes in a 16-lead SOIC (Small Outline Integrated Circuit) form factor. It is available on a 7-inch reel, making it suitable for automated assembly processes. Analog Devices Inc. ensures high-quality standards, and this product is no exception, offering reliable performance for sophisticated electronic systems.

With its robust design, the ADG1309BRZ-REEL7 exemplifies Analog Devices' commitment to providing superior products that meet the needs of advanced technology solutions.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1237 $51.2370
24+ $4.2041 $100.8984
37+ $4.0727 $150.6899
51+ $3.9414 $201.0114
66+ $3.8100 $251.4600
88+ $3.4158 $300.5904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,289 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess