EN
  • EN
  • DE

ADG1236YCPZ-500RL7

Part No ADG1236YCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 12-WFQFN Exposed Pad, CSP
Case / Package 12-LFCSP (3x3)
Family Name ADG1236
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1236YCPZ-500RL7DKR, ADG1236YCPZ-500RL7TR, ADG1236YCPZ500RL7, ADG1236YCPZ-500RL7CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910320-ADG1236YCPZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG1236YCPZ-500RL7 CAD Model

Description

The ADG1236YCPZ-500RL7 is a high-performance, dual-channel analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness for a wide range of applications. This device is part of the ADG1236 series, renowned for its reliability and versatility in various electronic systems.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (Ron), which minimizes signal distortion and ensures efficient signal transmission, making it ideal for precision analog applications.
  • Dual Single-Pole/Double-Throw (SPDT): The configuration of the ADG1236YCPZ-500RL7 allows for flexible signal routing, with two independent SPDT switches that can be used to connect one input to one of two outputs.
  • Wide Operating Voltage Range: This device supports a broad range of supply voltages, accommodating various system requirements and ensuring compatibility with both single and dual power supplies.
  • Low Power Consumption: With its low power requirements, the ADG1236YCPZ-500RL7 is suitable for battery-powered devices and energy-sensitive applications.
  • 3.3 V/5 V Logic Compatibility: The logic control inputs are compatible with both 3.3 V and 5 V logic levels, providing flexibility in interfacing with different digital systems.
  • Extended Temperature Range: The device operates over an extended temperature range, making it reliable in various environmental conditions.
  • Lead-Free and RoHS Compliant: The ADG1236YCPZ-500RL7 complies with environmental regulations, including RoHS standards, ensuring a reduced environmental impact.
  • Surface-Mount Package: The compact LFCSP (Lead Frame Chip Scale Package) allows for efficient use of board space and is suitable for high-density circuit designs.

Applications

The ADG1236YCPZ-500RL7 is an ideal choice for a diverse array of applications, including but not limited to:

  • Data acquisition systems
  • Audio and video switching
  • Communication systems
  • Automatic test equipment
  • Sample-and-hold circuits
  • Relay replacement

With its robust design and high-fidelity signal handling, the ADG1236YCPZ-500RL7 from Analog Devices Inc. is a go-to component for designers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8060 $51.2240
10+ $10.5075 $105.0750
15+ $10.1792 $152.6880
21+ $9.8508 $206.8668
27+ $9.5224 $257.1048
36+ $8.5374 $307.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess