EN
  • EN
  • DE

ADG1213YRUZ-REEL7

Part No ADG1213YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG1213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1213YRUZ-REEL7DKR, ADG1213YRUZ-REEL7TR, ADG1213YRUZ-REEL7CT, ADG1213YRUZ-REEL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910315-ADG1213YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1213YRUZ-REEL7 CAD Model

Description

ADG1213YRUZ-REEL7 - High-Performance Analog Switch

The ADG1213YRUZ-REEL7 is a cutting-edge analog switch developed by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to deliver exceptional signal integrity with its low on-resistance and on-resistance flatness, making it an ideal choice for precision applications that require high accuracy and reliability.

Encased in a compact TSSOP package, the ADG1213YRUZ-REEL7 is part of the REEL7 packaging series, which facilitates efficient assembly for high-volume production. The switch operates over a wide dual supply range (±4.5 V to ±16.5 V) or a single supply range (9 V to 33 V), providing flexibility for various power requirements and making it suitable for a multitude of signal routing applications.

Key Features:

  • Low On-Resistance: The device boasts an ultra-low on-resistance, typically around 10 Ω, which remains nearly constant over the full signal range, ensuring minimal signal distortion and power loss.
  • Low Crosstalk and Off Isolation: With excellent crosstalk and off isolation performance, the ADG1213YRUZ-REEL7 minimizes signal interference, enhancing the integrity of the signal path in complex systems.
  • High Switching Speed: Fast transition times for turn-on and turn-off processes allow for rapid signal switching, making the device well-suited for applications that require high-speed operation.
  • Multiple Switch Configurations: The switch can be used in dual single-pole double-throw (SPDT) configuration or in a single double-pole double-throw (DPDT) configuration, offering design versatility.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

The ADG1213YRUZ-REEL7 is an excellent choice for a wide range of applications, including data acquisition systems, communication systems, audio and video signal routing, and relay replacement. Its robust design and high-quality manufacturing ensure that it meets the stringent requirements of industrial, instrumentation, and healthcare markets.

With its combination of high performance, versatility, and reliability, the ADG1213YRUZ-REEL7 from Analog Devices Inc. represents a top-tier solution for designers looking to enhance their system's signal routing capabilities.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8173 $54.7211
16+ $6.4142 $102.6272
25+ $6.2138 $155.3450
34+ $6.0133 $204.4522
44+ $5.8129 $255.7676
58+ $5.2115 $302.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess