EN
  • EN
  • DE

ADG1209YCPZ-REEL7

Part No ADG1209YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±5 V to 16.5 V
Max Switch Time (Ton,Toff) 95ns, 100ns
-3db Bandwidth 550MHz
Charge Injection 0.4pC
Channel Capacitance(CS off, CD off) 1.5pF, 4.5pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 144486-ADG1209YCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1209YCPZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1209YCPZ-REEL7

The ADG1209YCPZ-REEL7 is a high-performance, 4-channel multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product is part of the ADG1209 series, which features a range of multiplexers known for their reliability and versatility in various electronic applications.

This particular model is packaged in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is designed to save space on printed circuit boards, making it an ideal choice for space-constrained applications. The ADG1209YCPZ-REEL7 is supplied in tape and reel form, indicated by the 'REEL7' suffix, which facilitates automated manufacturing processes, ensuring efficiency and consistency in high-volume production environments.

The device operates with a single supply voltage ranging from +3 V to +5 V, or a dual supply of ±5 V, providing flexibility in system design. It boasts low on-resistance and on-resistance flatness, which are critical parameters for achieving accurate signal switching and routing with minimal signal distortion. The on-resistance profile is very flat over the full analog input range, ensuring good linearity and low distortion when handling analog signals.

One of the key features of the ADG1209YCPZ-REEL7 is its low power consumption, which is essential for battery-powered and energy-sensitive applications. The multiplexer also has fast switching times, contributing to its suitability for rapid signal processing tasks. Moreover, it is characterized by high ESD (Electrostatic Discharge) protection, which enhances its durability and robustness in challenging electrical environments.

This multiplexer is commonly used in data acquisition systems, communication systems, audio and video routing, and other applications that require high-speed, low-error signal management. The ADG1209YCPZ-REEL7 is also equipped with a 3-wire serial interface, making it easy to control using standard digital signals.

In summary, the ADG1209YCPZ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing advanced solutions that meet the needs of modern electronics. With its compact size, efficient power usage, and precise performance, this multiplexer stands as a top choice for designers looking to optimize their signal routing capabilities in a variety of applications.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9420 $53.6520
14+ $7.3371 $102.7194
22+ $7.1078 $156.3716
30+ $6.8785 $206.3550
38+ $6.6492 $252.6696
51+ $5.9614 $304.0314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess