EN
  • EN
  • DE

ADF7023-JBCPZ

Part No ADF7023-JBCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / High Performance, Low Power, ISM Band FSK/GFSK/MSK/GMSK Transceiver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, GFSK, GMSK, MSK
Frequency 902MHz ~ 958MHz
Data Rate (Maximum) 300kbps
Power - Output 13.5dBm
Sensitivity -116dBm
Memory Size 4kB ROM, 2.5kB RAM
Serial Interfaces SPI
GPIO 6
Supply Voltage (V) 2.2V ~ 3.6V
Current - Receiving 12.8mA
Current - Transmitting 9.3mA ~ 32.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Part Number Series ADF7023
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805863-ADF7023-JBCPZ
Ultra Librarian 3D Model Ultra Librarian ADF7023-JBCPZ CAD Model

Description

Analog Devices Inc. ADF7023-JBCPZ Transceiver IC

The ADF7023-JBCPZ from Analog Devices Inc. is a high performance, low power, transceiver IC designed for robust and efficient wireless communication. This versatile integrated circuit is particularly suitable for the industrial, scientific, and medical (ISM) bands and can be employed in a variety of applications such as automatic meter reading, home and building automation, wireless sensor networks, and industrial control systems.

Operating in the sub-GHz frequency bands, the ADF7023-JBCPZ ensures a wide reach and deep penetration through obstacles, making it an ideal choice for systems where reliability and range are critical. The transceiver supports various modulation schemes including 2-FSK, GFSK, OOK, and MSK, allowing for flexibility in balancing data rate and link robustness to suit different application needs.

The ADF7023-JBCPZ is designed with power efficiency in mind, featuring a low current consumption in both transmit and receive modes, which is crucial for battery-operated devices. Its automatic power-saving modes further extend battery life, making it an excellent choice for portable and remote applications.

With its integrated packet handler, automatic frequency control, and automatic gain control, the ADF7023-JBCPZ simplifies RF layout and lowers the overall bill of materials. The device also includes an on-chip 8-bit ADC, temperature sensor, and battery voltage monitor, which can be used for telemetry data without the need for additional components.

For ease of use, the ADF7023-JBCPZ is supported by a comprehensive development ecosystem, including evaluation boards and software tools, which accelerates the design process and helps bring products to market faster. Its compact 5 x 5 mm LFCSP (lead-frame chip scale package) makes it well-suited for space-constrained applications.

In summary, the ADF7023-JBCPZ from Analog Devices Inc. is a feature-rich, high-performance transceiver IC that offers designers a perfect blend of power efficiency, range, and reliability for their wireless communication needs in a variety of industrial and commercial applications.

You May Also Be Interested in

Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess