EN
  • EN
  • DE

ADF7020BCPZ-RL

Part No ADF7020BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, GFSK, GMSK, MSK, OOK, O-QPSK
Frequency 431MHz to 478MHz, 862MHz to 956MHz
Data Rate (Max) 200kbps
Power - Output 13dBm (Max)
Sensitivity -119.2dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 19mA to 21mA
Current - Transmitting 14.8mA to 28.5mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 008779-ADF7020BCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7020BCPZ-RL CAD Model

Description

The ADF7020BCPZ-RL is a high-performance, low-power transceiver module designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is meticulously engineered to meet the rigorous demands of wireless communication applications. It operates in the VHF and UHF frequency bands, making it an ideal choice for a wide range of applications, including industrial, consumer, and communication infrastructure.

The ADF7020BCPZ-RL boasts an impressive feature set that includes a fully integrated PLL, VCO, frequency dividers, and a multifunction power amplifier, along with a wide array of other features. Its design prioritizes low power consumption without compromising on performance, ensuring reliable communication for battery-powered devices. The transceiver's programmable output power and high sensitivity receiver make it highly versatile and capable of adapting to different signal conditions.

This product comes in a compact, lead-frame chip scale package (LFCSP), specifically in a 32-lead configuration, referenced by the suffix 'CPZ' in the part number. The package size is conducive to space-constrained applications, allowing for efficient use of PCB real estate. The 'RL' designation indicates that this component is available in reel packaging, which is suitable for automated, high-volume manufacturing processes.

Key Features:

  • Frequency Range: Operates in the VHF and UHF bands
  • Low Power Consumption: Ideal for battery-operated devices
  • Integrated PLL and VCO: Reduces external component count
  • Programmable Output Power: Adaptable to various transmission conditions
  • High Sensitivity Receiver: Ensures clear signal reception
  • Compact LFCSP Package: 32-lead, space-saving design
  • Reel Packaging: Suitable for high-volume production

Overall, the ADF7020BCPZ-RL transceiver from Analog Devices Inc. is a testament to the company's commitment to providing advanced communication solutions. It offers a blend of performance, efficiency, and design flexibility, making it a top choice for developers and manufacturers seeking a reliable wireless communication component.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7694 $59.0776
9+ $12.1185 $109.0665
13+ $11.7398 $152.6174
18+ $11.3611 $204.4998
23+ $10.9824 $252.5952
31+ $9.8463 $305.2353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess