EN
  • EN
  • DE

ADF5610BCCZ

Part No ADF5610BCCZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description VCO PLL 0.055 15.00 GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Integer-N/Fractional-N, VCO IC 14.6GHz 48-VFLGA Exposed Pad
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFLGA Exposed Pad
Case / Package 48-LGA (7x7)
Family Name ADF5610
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910302-ADF5610BCCZ
Ultra Librarian 3D Model Ultra Librarian ADF5610BCCZ CAD Model

Description

Product Overview: ADF5610BCCZ by Analog Devices Inc.

The ADF5610BCCZ is a high-performance, wideband synthesizer with integrated voltage-controlled oscillator (VCO) from the renowned manufacturer Analog Devices Inc. This advanced component is designed to deliver exceptional frequency control and stability for a variety of applications, including wireless infrastructure, microwave point-to-point systems, electronic warfare, and satellite communications.

This synthesizer operates over an expansive frequency range from 55 MHz to 15 GHz, providing designers with a versatile solution for generating local oscillator (LO) signals for high-frequency receivers and transmitters. The ADF5610BCCZ boasts a fractional-N frequency synthesizer and integer-N frequency synthesizer, which enables fine frequency resolution, low phase noise, and fast frequency hopping capabilities.

Key Features and Benefits:

  • Wide Frequency Range: The device covers an extensive frequency spectrum, ensuring compatibility with a broad array of RF systems.
  • Low Phase Noise Performance: The ADF5610BCCZ offers excellent phase noise characteristics, which is critical for high-performance wireless systems where signal integrity and quality are paramount.
  • Integrated VCO: With the VCO integrated into the device, it simplifies design complexities and reduces the need for external components.
  • Programmable Output Power: The output power of the synthesizer is programmable, allowing the device to be tailored to specific system requirements.
  • Lock Detect Indicator: A lock detect function provides a clear indication of the synthesizer lock status, which is essential for reliable system operation.
  • High Resolution: The fractional-N and integer-N synthesizers enable high-resolution frequency tuning, making it suitable for applications that require precise frequency control.

The ADF5610BCCZ is housed in a compact 7 mm x 7 mm, 48-lead LFCSP (lead-frame chip-scale package), which is ideal for space-constrained applications. Its robust design and cutting-edge technology ensure reliable performance even in the most demanding environments.

Analog Devices Inc. has a reputation for delivering high-quality products, and the ADF5610BCCZ is no exception. It represents a blend of performance, integration, and flexibility, making it an excellent choice for system designers looking to push the boundaries of RF and microwave signal generation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5571 $61.1142
4+ $28.5857 $114.3428
6+ $27.6000 $165.6000
8+ $25.6286 $205.0288
11+ $24.6429 $271.0719
13+ $23.6572 $307.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess