EN
  • EN
  • DE

ADF4902BCPZ-RL7

Part No ADF4902BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1000045-ADF4902BCPZ-RL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4902BCPZ-RL7 CAD Model

Description

Product Overview: ADF4902BCPZ-RL7

The ADF4902BCPZ-RL7 is a high-performance, integrated frequency synthesizer from Analog Devices Inc., designed to deliver precision signal generation for a wide range of applications. This device is part of the renowned ADF series, recognized for its reliability and cutting-edge functionality in complex RF systems.

Key Features

  • Frequency Range: The ADF4902 operates within a broad frequency spectrum, making it versatile for various applications, from telecommunications to instrumentation.
  • Low Phase Noise: With an emphasis on signal integrity, the ADF4902BCPZ-RL7 boasts low phase noise performance, ensuring a clean and stable output signal.
  • Integrated VCO: The device includes a voltage-controlled oscillator (VCO) with a wide tuning range, providing users with the flexibility to generate a range of frequencies without external components.
  • Programmability: It offers programmable charge pump currents and a programmable dual-modulus prescaler, allowing for fine-tuning and customization of the output signal.
  • Power Efficiency: Designed with power conservation in mind, the ADF4902BCPZ-RL7 is optimized for low power consumption, making it suitable for battery-powered devices.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADF4902BCPZ-RL7 is ideal for space-constrained applications.

Applications

The ADF4902BCPZ-RL7 is engineered to meet the demanding requirements of various applications, including:

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Terminals
  • Phased Array Antennas

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADF4902BCPZ-RL7 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability in even the most demanding conditions.

Ordering Information

The ADF4902BCPZ-RL7 is available in reel packaging, denoted by the 'RL7' suffix, facilitating efficient assembly for high-volume production. For detailed specifications, sample requests, or to place an order, customers are encouraged to contact Analog Devices or their authorized distributors.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 737 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess