EN
  • EN
  • DE

ADF4360-3BCP

Part No ADF4360-3BCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGRATED SYNTH/VCO 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Programmable Not Verified
Type Fanout Distribution, Integer N Synthesizer (RF)
PLL Yes
Input CMOS
Output Clock
Frequency - Max 1.95GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADF4360-3
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557370-ADF4360-3BCP
Ultra Librarian 3D Model Ultra Librarian ADF4360-3BCP CAD Model

Description

Introducing the ADF4360-3BCP Integrated Synthesizer and VCO

The ADF4360-3BCP from Analog Devices Inc. is a fully integrated synthesizer and voltage-controlled oscillator (VCO) designed to provide a high-performance signal source for a wide range of applications. This versatile component is part of the ADF4360 family, which is well-suited for telecommunications, base stations, wireless systems, and other electronic equipment requiring a stable and reliable clock source.

Key Features

  • Frequency Range: The ADF4360-3BCP offers a frequency range of 1600 MHz to 1950 MHz, making it ideal for use in various wireless communication systems.
  • Integrated VCO: The device includes an on-chip VCO, eliminating the need for external VCO components and simplifying the overall design process.
  • Programmable Divider: A programmable dual-modulus prescaler, as well as a programmable reference divider, allows the user to set the frequency with high precision.
  • Low Power Consumption: Designed for efficiency, the ADF4360-3BCP operates with a low power consumption, contributing to the energy-saving requirements of modern electronic devices.
  • Lock Detect Function: A lock detect feature provides a digital output that indicates whether the PLL (Phase-Locked Loop) has locked onto the desired frequency.

Applications

The ADF4360-3BCP is a versatile component suitable for a variety of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Test and measurement equipment
  • Wireless local loop systems
  • Satellite communications
  • Private mobile radios

Technical Specifications

Equipped with a 3-wire serial interface, the ADF4360-3BCP allows for easy integration into system designs. It operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. The device is available in a compact 24-lead TSSOP package, making it suitable for space-constrained applications.

With its combination of features and performance, the ADF4360-3BCP provides a reliable and efficient solution for designers looking to incorporate a high-quality signal source into their systems.

For more information and to view detailed specifications, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5874 $53.1118
15+ $7.0979 $106.4685
22+ $6.8532 $150.7704
32+ $6.3637 $203.6384
41+ $6.1189 $250.8749
52+ $5.8742 $305.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess