EN
  • EN
  • DE

ADF4350ACPZ-RL

Part No ADF4350ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Win Source Part Number 172757-ADF4350ACPZ-RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4350ACPZ-RL CAD Model

Description

Analog Devices Inc. ADF4350ACPZ-RL RF Synthesizer

The ADF4350ACPZ-RL from Analog Devices Inc. is a state-of-the-art RF synthesizer that is designed to generate RF frequencies ranging from 137.5 MHz to 4.4 GHz. This integrated circuit (IC) is part of the ADF4350 series, offering a wide range of functionalities suitable for various applications such as wireless infrastructure, test equipment, and satellite communication systems.

This highly versatile component is capable of producing a stable and precise frequency spectrum, which is essential for modern communication systems. The ADF4350ACPZ-RL comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures 5 mm x 5 mm, providing a space-saving solution without compromising performance.

Key Features:

  • Frequency Range: Capable of generating frequencies from 137.5 MHz to 4.4 GHz, making it suitable for a wide array of RF applications.
  • Integrated VCO: The device includes a fully integrated voltage-controlled oscillator (VCO) with a fundamental output frequency ranging from 2200 MHz to 4400 MHz.
  • Programmable Dividers: It offers programmable dual-modulus prescalers of 4/5 and 8/9, which allows finer frequency resolution.
  • Low Phase Noise Performance: Designed to deliver excellent phase noise performance, which is critical for high-quality signal transmission and reception.
  • Power Supply: Operates over a wide supply voltage range from 3.0 V to 3.6 V, providing flexibility in various power environments.
  • Additional Features: The ADF4350ACPZ-RL includes features such as phase frequency detectors, a precision charge pump, and a programmable reference divider, allowing it to meet the stringent requirements of complex RF systems.

The ADF4350ACPZ-RL is also equipped with a serial interface that is compatible with standard 3-wire SPI, which allows easy interfacing with most microcontrollers and digital systems. This product is available in a RoHS-compliant package, ensuring that it meets the environmental and regulatory standards for hazardous substances.

With its robust design and comprehensive feature set, the ADF4350ACPZ-RL from Analog Devices Inc. is an ideal solution for designers looking to implement a high-performance RF synthesizer into their systems, ensuring reliable and precise operation across a broad spectrum of RF applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess