EN
  • EN
  • DE

ADF4212BRU

Part No ADF4212BRU
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Frequency Synthesizer (RF/IF)
PLL Yes
Input CMOS
Output Clock
Frequency - Max 2.7GHz
Divider/Multiplier No/No
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADF4212
Standard Package 75 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557355-ADF4212BRU
Ultra Librarian 3D Model Ultra Librarian ADF4212BRU CAD Model

Description

The ADF4212BRU is a highly integrated frequency synthesizer produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the ADF42xx family of PLL (Phase-Locked Loop) synthesizers, which are designed to deliver exceptional performance for RF (Radio Frequency) systems.

Key Features:

  • Dual Integer-N PLLs: The ADF4212BRU contains two independent PLLs, enabling it to generate both the local oscillator (LO) frequency and the reference frequency within the same package.
  • Wide Frequency Range: With an operating frequency range up to several GHz, this device can be used in a variety of applications, including base stations, wireless LANs, and broadband access systems.
  • Low Phase Noise: The synthesizer is designed to have low phase noise, which is critical for maintaining signal integrity in communication systems.
  • Programmable Charge Pump: Users can program the charge pump current, offering flexibility to optimize the PLL loop filter and performance for specific applications.
  • Serial Interface: The device features a three-wire serial interface, allowing for easy programming and integration into digital systems.
  • Power Supply: It operates from a 2.7 V to 5.5 V power supply, making it compatible with a wide range of systems and power configurations.

Applications:

The ADF4212BRU is versatile and can be used in various applications that require stable and precise frequency generation. Some common applications include:

  • Wireless communication systems
  • Base stations for mobile networks
  • Satellite communication terminals
  • Test equipment and instrumentation
  • Wireless LANs

Product Specifications:

Encased in a TSSOP package, the ADF4212BRU offers a compact solution for space-constrained applications. Its industrial temperature range from -40°C to +85°C ensures reliable operation across various environments. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the ADF4212BRU into your projects.

For designers and engineers looking for a reliable and high-performance frequency synthesizer, the ADF4212BRU from Analog Devices Inc. represents a robust choice, providing the precision and flexibility required for today's advanced RF systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8445 $61.6005
21+ $5.6168 $117.9528
32+ $5.4412 $174.1184
44+ $5.2656 $231.6864
57+ $5.0901 $290.1357
76+ $4.5634 $346.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess