EN
  • EN
  • DE

ADF4206BRUZ-RL

Part No ADF4206BRUZ-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 550MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767816-ADF4206BRUZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4206
Introduction Date June 26, 2000
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADF4206BRUZ-RL CAD Model

Description

The ADF4206BRUZ-RL is a state-of-the-art frequency synthesizer produced by Analog Devices Inc., renowned for its high-quality and performance-driven components. This synthesizer is part of the ADF4206 series and is designed to deliver precise frequency generation for a variety of applications, including wireless communication, instrumentation, and base stations.

Key Features

  • Frequency Range: The ADF4206BRUZ-RL operates in the 0.65 GHz to 2.7 GHz range, making it a versatile choice for many RF systems.
  • Resolution: This synthesizer boasts a 0.5 Hz frequency resolution, ensuring fine granularity in frequency setting.
  • Power Supply: It operates with a single 3.0 V to 3.6 V power supply, simplifying the power design for the system it's integrated into.
  • Programmability: The device is fully programmable via a simple 3-wire interface, allowing for easy integration and control within a system.
  • Low Phase Noise: The ADF4206BRUZ-RL is designed to have low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Package: It comes in a compact TSSOP-16 package, which is ideal for space-constrained applications.

Applications

The ADF4206BRUZ-RL is suitable for a wide array of applications, including but not limited to:

  • Wireless infrastructure (GSM, LTE, 5G)
  • Test and measurement equipment
  • Private mobile radios
  • Satellite terminals
  • PLL (Phase-Locked Loop) circuits

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADF4206BRUZ-RL is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. With its robust design and advanced features, this frequency synthesizer is a reliable choice for engineers and designers looking to create high-performance RF systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess