The ADF4206BRU is a highly integrated frequency synthesizer produced by Analog Devices Inc., designed to provide a versatile solution for a wide range of RF applications. This device is capable of generating a local oscillator frequency for uplink and downlink signal processing in communication systems. It is particularly suited for wireless infrastructure, such as base stations in cellular networks, as well as for test equipment and satellite systems.
Key Features
- Frequency Range: The ADF4206BRU operates over a wide frequency range, making it adaptable to various RF applications.
- High Resolution: With a 6.0 GHz dual-modulus prescaler, the device can achieve fine frequency resolution, essential for precise signal generation.
- Programmable: It includes a programmable charge pump and a current setting, allowing customization for specific system requirements.
- Low Power Consumption: Designed with power efficiency in mind, the ADF4206BRU minimizes power usage, which is critical for battery-operated and energy-conscious systems.
- Lock Detect Function: A lock detect function provides a digital output signal for indication of lock within the PLL, ensuring reliable operation.
Technical Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
ADF4206BRU |
| Category |
Integrated Circuits (ICs) |
| Subcategory |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Frequency Range |
Up to 6.0 GHz |
| Supply Voltage |
2.7 V to 5.5 V |
| Package / Case |
TSSOP-16 |
Applications
The ADF4206BRU is ideal for a variety of applications that require a high-quality, reliable frequency synthesizer. Its flexibility and performance make it a top choice for professionals in telecommunications, instrumentation, and aerospace industries.