EN
  • EN
  • DE

ADF4158WCCPZ

Part No ADF4158WCCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRAC-N FREQ SYNTH 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 6.1GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number ADF4158
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 722073-ADF4158WCCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4158WCCPZ CAD Model

Description

The ADF4158WCCPZ is a cutting-edge frequency synthesizer from Analog Devices Inc., designed to deliver high performance in RF systems. This device is a 7 GHz, fractional-N frequency synthesizer with integrated VCO, providing a versatile solution for applications requiring a wide range of frequencies and low phase noise characteristics.

Key Features

  • Wide Frequency Range: The ADF4158WCCPZ is capable of generating frequencies from 500 MHz to 7 GHz, making it suitable for a broad spectrum of RF applications.
  • Fractional-N Synthesizer: With fractional-N frequency synthesis, this device offers fine frequency resolution, which is essential for modern communication systems.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) simplifies design and reduces the number of external components required.
  • Low Phase Noise: The synthesizer is designed to provide low phase noise, which is critical for high-performance wireless systems, ensuring signal integrity and quality.
  • Programmable Modulation: The ADF4158WCCPZ supports both phase-locked loop (PLL) and frequency modulation for flexible signal generation.
  • Multiple Power-Down Modes: Energy-efficient power-down modes help to conserve power when the device is not in active use.

Applications

The ADF4158WCCPZ is ideal for a wide range of applications, including:

  • Wireless infrastructure (GSM, LTE, 5G)
  • Test and measurement equipment
  • Satellite communication systems
  • Radar systems
  • Private mobile radio

Package and Quality

The device is packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which offers a space-saving footprint while providing excellent thermal performance. The ADF4158WCCPZ is part of Analog Devices Inc.'s commitment to high-quality products, ensuring reliability and performance for critical applications.

Conclusion

The ADF4158WCCPZ from Analog Devices Inc. is a sophisticated and versatile frequency synthesizer that meets the demands of advanced RF systems. Its wide frequency range, low phase noise, and integrated VCO make it an excellent choice for designers looking to achieve high performance in a compact form factor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess