EN
  • EN
  • DE

ADF4153BCPZ

Part No ADF4153BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fractional N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 4GHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-LFCSP-VQ (4x4)
Win Source Part Number 008761-ADF4153BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4153BCPZ CAD Model

Description

Product Overview: ADF4153BCPZ by Analog Devices Inc.

The ADF4153BCPZ is a high-performance, fractional-N frequency synthesizer from Analog Devices Inc., designed to generate local oscillator (LO) frequencies for use in wireless communication systems. This integrated circuit (IC) is part of a family of synthesizers that provide a versatile solution for applications requiring low phase noise and fine frequency resolution.

Key Features

  • Fractional-N Frequency Synthesizer: The ADF4153BCPZ utilizes fractional-N technology to enable fine frequency tuning and improved phase noise performance, which is essential for modern communication systems.
  • Wide Frequency Range: This device is capable of operating over a broad frequency range, making it suitable for a variety of RF applications.
  • Programmable Charge Pump: The synthesizer includes a programmable charge pump that allows for optimization of loop filter characteristics, providing designers with flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the ADF4153BCPZ is ideal for battery-powered devices, helping to extend operational life.
  • Advanced Modulation Capabilities: It supports advanced modulation schemes, which are necessary for modern digital communication standards.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADF4153BCPZ occupies minimal board space, which is crucial for space-constrained applications.

Applications

The versatility of the ADF4153BCPZ makes it an excellent choice for a wide range of applications, including:

  • Wireless infrastructure (GSM, LTE, WCDMA, WiMAX)
  • Test and measurement equipment
  • Satellite communication systems
  • Private mobile radios
  • Phase-locked loop (PLL) frequency synthesizers

Technical Specifications

The ADF4153BCPZ boasts a comprehensive set of technical specifications that cater to the demanding requirements of modern RF systems:

  • Integrated VCO with a wide frequency range
  • Fractional-N divider with programmable modulus
  • Phase detection frequency up to 110 MHz
  • 3-wire serial interface compatible with SPI
  • Lock detect functionality

With its robust feature set and flexible design, the ADF4153BCPZ from Analog Devices Inc. represents an ideal solution for designers looking to implement a high-quality, reliable frequency synthesizer in their RF systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2430 $56.1870
20+ $5.1224 $102.4480
31+ $4.9624 $153.8344
42+ $4.8023 $201.6966
54+ $4.6422 $250.6788
73+ $4.1620 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,205 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess