EN
  • EN
  • DE
  • IT

ADF4153ABCPZ

Part No ADF4153ABCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 4GHz
Divider/Multiplier No/Yes
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767814-ADF4153ABCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4153
Introduction Date October 30, 2012
ECCN 5A991.b
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADF4153ABCPZ CAD Model

Description

Product Overview: ADF4153ABCPZ by Analog Devices Inc.

The ADF4153ABCPZ is a cutting-edge fractional-N frequency synthesizer designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically engineered to deliver precise frequency generation for a wide range of applications, including wireless infrastructure, instrumentation, and broadband access networks.

Encased in a compact 32-lead LFCSP (lead-frame chip-scale package), the ADF4153ABCPZ offers a high degree of functionality in a small footprint, making it ideal for space-constrained environments. It operates over a wide frequency range of 4.4 GHz, making it suitable for a variety of RF systems.

Key Features:

  • High Frequency Operation: Capable of operating at up to 4.4 GHz, the ADF4153ABCPZ can be used in a wide array of high-frequency applications.
  • Fractional-N Modulator: The integrated fractional-N modulator allows for fine frequency resolution, which is essential for modern communication systems that require precise frequency control.
  • Programmable Charge Pump Currents: Users can program the charge pump currents to optimize the phase-locked loop (PLL) performance for specific applications.
  • Low Phase Noise Performance: The device is designed to exhibit low phase noise, which is critical for maintaining signal integrity in communication systems.
  • Flexible Power Supply Options: With a power supply range of 2.7 V to 3.3 V, the ADF4153ABCPZ is adaptable to various power environments and applications.

Applications:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Broadband Access Networks
  • Satellite Communications

The ADF4153ABCPZ synthesizer also features a 3-wire serial interface, which allows easy integration into system designs. Additionally, it supports a dual-modulus prescaler of 8/9, 16/17, 32/33, or 64/65, providing further flexibility in frequency planning. With its robust set of features and capabilities, the ADF4153ABCPZ from Analog Devices Inc. is an excellent choice for designers seeking a high-performance frequency synthesizer solution.

For detailed technical specifications, application notes, and support resources, interested parties should consult the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7448 $58.4688
13+ $7.9957 $103.9441
20+ $7.7459 $154.9180
27+ $7.4960 $202.3920
35+ $7.2461 $253.6135
47+ $6.4965 $305.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess