EN
  • EN
  • DE

ADF4151BCPZ-RL7

Part No ADF4151BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACTION-N FREQ SYNTH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 3.5GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 767813-ADF4151BCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADF4151
Introduction Date October 01, 2011
ECCN 5A991.b
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADF4151BCPZ-RL7 CAD Model

Description

The ADF4151BCPZ-RL7 is a cutting-edge frequency synthesizer from Analog Devices Inc., designed for high-performance radio applications. This state-of-the-art component is essential for generating precise, stable frequencies within RF systems, making it an ideal choice for telecommunications, test equipment, and wireless infrastructure.

Key Features

  • Frequency Range: The ADF4151BCPZ-RL7 offers a wide frequency range, allowing for versatile use in various applications.
  • Phase-Locked Loop (PLL): Equipped with an integrated PLL, it ensures stable frequency synthesis with minimal phase noise, crucial for high-quality signal transmission.
  • Programmable Divider: The device includes a programmable divider, enabling users to tailor the output frequency to their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, making it suitable for battery-powered devices.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADF4151BCPZ-RL7 saves valuable space on the PCB.

Applications

The ADF4151BCPZ-RL7 is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure (GSM, LTE, 5G)
  • Test and measurement equipment
  • Private mobile radios
  • Satellite communications terminals
  • Aerospace and defense systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADF4151BCPZ-RL7 is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring reliability and performance. Each unit is meticulously tested and validated to provide consistent operation.

Ordering Information

The ADF4151BCPZ-RL7 is available in tape and reel packaging, facilitating easy integration into manufacturing processes. For detailed ordering and shipping information, please refer to the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess