EN
  • EN
  • DE

HMC929LP4ETR

Part No HMC929LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER ANALOG 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Function Phase Shifter
Frequency 4GHz ~ 8GHz
RF Type General Purpose
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series HMC929
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810247-HMC929LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC929LP4ETR CAD Model

Description

Product Overview: HMC929LP4ETR by Analog Devices Inc.

The HMC929LP4ETR from Analog Devices Inc. is a cutting-edge RF amplifier that is designed to deliver high performance in a variety of applications. This product is part of the Hittite Microwave Corporation line, which is known for its high-quality microwave and RF components. The HMC929LP4ETR is a testament to the innovation and reliability that Analog Devices Inc. brings to the table.

Key Features

  • Frequency Range: The HMC929LP4ETR operates over a broad frequency range, making it suitable for diverse RF applications.
  • High Gain: It provides a high gain, which is essential for signal amplification in communication systems and test equipment.
  • Low Noise Figure: The low noise figure of this amplifier ensures that signal integrity is maintained, reducing the overall noise in the system for clearer signal transmission.
  • Output Power: With a solid output power level, it can drive signals to the necessary levels required for various components and receivers.
  • Package Type: Housed in a compact 4x4mm QFN package, the HMC929LP4ETR is designed for easy integration into space-constrained applications.

Applications

The HMC929LP4ETR is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Satellite communications
  • Test and measurement equipment
  • Military and space
  • Radar systems
  • Electronic warfare

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the HMC929LP4ETR is no exception. The product is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. With its robust design and excellent performance characteristics, the HMC929LP4ETR is an ideal choice for engineers and designers looking for a reliable RF amplification solution.

Ordering Information

The HMC929LP4ETR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed specifications and ordering information, please refer to the Analog Devices Inc. official website or contact their sales representatives.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess