EN
  • EN
  • DE

ADF4118BRUZ

Part No ADF4118BRUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 100MHz to 300MHz-IN 200MHz-OUT 16-Pin TSSOP Tube / IC PLL RF FREQ SYNTHESZR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 3GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008760-ADF4118BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADF4118
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4118BRUZ CAD Model

Description

Product Overview: ADF4118BRUZ

The ADF4118BRUZ is a high-performance, low phase noise frequency synthesizer from Analog Devices Inc., designed to provide reliable and precise frequency generation for a wide range of applications. This integrated circuit (IC) is part of a family of synthesizers that include the ADF4116/17/18, offering a versatile solution for system design.

Key Features

  • Frequency Range: The ADF4118BRUZ operates at a broad frequency range, making it suitable for various communication systems.
  • Phase-Locked Loop (PLL): Equipped with an advanced PLL design, it ensures stable and accurate frequency control, essential for high-performance wireless systems.
  • Programmability: The device is highly programmable through a three-wire serial interface, allowing for easy integration into system designs and adjustments to meet specific application requirements.
  • Low Phase Noise Performance: The synthesizer is engineered to deliver low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Supply Voltage: It operates with a supply voltage range that supports various system architectures without the need for additional power regulation components.
  • Package: The ADF4118BRUZ is available in a compact TSSOP (thin shrink small outline package), which is conducive for space-constrained applications.

Applications

The ADF4118BRUZ is ideal for a myriad of applications including, but not limited to:

  • Wireless Local Area Network (WLAN) systems
  • Base stations for mobile radio
  • Test equipment and instrumentation
  • Wireless communication infrastructure
  • Satellite communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4118BRUZ is no exception. It is fabricated using a high-quality silicon process, ensuring long-term reliability and consistent performance across a range of environmental conditions.

Support and Resources

Comprehensive technical support and resources are available for the ADF4118BRUZ, including detailed datasheets, application notes, and reference designs to assist engineers in the rapid integration of the device into their projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess