EN
  • EN
  • DE

ADF4113HVBCPZ

Part No ADF4113HVBCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CHARGE PUMP HV SYNTH 20-LFCSP / Clock/Frequency Synthesizer (RF) IC 4GHz 1 20-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tray
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 4GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4113
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names ANAANAADF4113HVBCPZ,2156-ADF4113HVBCPZ,-2735-ADF4113HVBCPZ
Standard Package 1
Win Source Part Number 1171496-ADF4113HVBCPZ
Ultra Librarian 3D Model Ultra Librarian ADF4113HVBCPZ CAD Model

Description

Product Overview: ADF4113HVBCPZ from Analog Devices Inc.

The ADF4113HVBCPZ is a high-performance, high-voltage charge pump and phase-locked loop (PLL) frequency synthesizer designed by Analog Devices Inc. This advanced component is engineered to cater to the demanding needs of RF systems by providing reliable frequency generation and signal conditioning capabilities.

Key Features

  • High Voltage Operation: The ADF4113HVBCPZ operates at a higher voltage range than standard PLLs, allowing for improved performance in RF applications.
  • Wide Frequency Range: This device supports a broad frequency range, making it versatile for various applications, including wireless infrastructure, instrumentation, and communications systems.
  • Programmable Charge Pump Currents: Users can program the charge pump currents, offering flexibility and optimization for loop filter design and system requirements.
  • Low Phase Noise Performance: The synthesizer provides low phase noise, which is critical for maintaining signal integrity in high-frequency communication systems.
  • Dual Modulus Prescaler: The 4/5 dual modulus prescaler allows for fine frequency resolution.
  • Lock Detect Function: A lock detect function is included to provide a digital output signal indicating the PLL lock status.

Applications

The ADF4113HVBCPZ is suitable for a wide range of high-frequency applications, including:

  • Base Stations for Mobile Radio
  • Wireless LANs
  • Phase-Locked Loops for Wireless and Wired Communication Systems
  • Microwave Point-to-Point Systems
  • Test Equipment and Industrial Control Systems

Package and Quality

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADF4113HVBCPZ is designed for space-constrained applications while ensuring robust performance. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

Technical Support and Resources

Analog Devices Inc. provides extensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in implementing the ADF4113HVBCPZ into their designs. For further information and support, customers can access the Analog Devices website or contact their technical support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8306 $64.0710
80+ $1.5021 $120.1680
120+ $1.4551 $174.6120
165+ $1.4082 $232.3530
215+ $1.3613 $292.6795
285+ $1.2204 $347.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess