EN
  • EN
  • DE

ADF4112BCP

Part No ADF4112BCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Programmable Not Verified
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4112
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 816691-ADF4112BCP
Ultra Librarian 3D Model Ultra Librarian ADF4112BCP CAD Model

Description

The ADF4112BCP is a cutting-edge frequency synthesizer from the renowned manufacturer Analog Devices Inc., designed to deliver high-performance signal generation in a wide range of applications. This device is ideal for use in wireless communication systems, such as base stations, WLAN, CATV, and other networking equipment where a stable and precise frequency source is crucial.

Key Features

  • Integrated VCO: The ADF4112BCP comes with an integrated voltage-controlled oscillator (VCO) that provides a stable and reliable frequency output, ensuring minimal phase noise and jitter.
  • Wide Frequency Range: This synthesizer operates over a broad frequency range, accommodating various user requirements and making it versatile for different communication protocols.
  • Programmable Dividers: It includes programmable dividers that allow users to fine-tune the frequency to their specific needs, offering flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the ADF4112BCP consumes minimal power, making it suitable for battery-powered devices.
  • Lock Detect Function: The device features a lock detect function to ensure signal integrity by confirming that the PLL is locked to the desired frequency.
  • Serial Interface: It is equipped with a serial interface for programming the various functions, which simplifies the integration process into complex systems.

Applications

The ADF4112BCP is employed in a multitude of applications where frequency synthesis and signal stability are paramount. Its primary uses include:

  • Wireless infrastructure (GSM, LTE, 5G)
  • Wireless LANs and broadband access
  • Cable television (CATV) modems and systems
  • Test and measurement equipment
  • Phase-locked loop (PLL) circuits

Product Specifications

For detailed specifications and operational parameters, refer to the product datasheet provided by Analog Devices Inc. The ADF4112BCP is available in a compact package, ensuring easy integration into space-constrained designs without compromising on performance.

Note: The ADF4112BCP is a complex electronic component and should be implemented by qualified professionals with a thorough understanding of RF systems and circuit design.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess