EN
  • EN
  • DE

ADF4111BRUZ-RL7

Part No ADF4111BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 1.4GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008754-ADF4111BRUZ-RL7
Family Name ADF4111
Introduction Date September 28, 2004
ECCN 5A991.b
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4111BRUZ-RL7 CAD Model

Description

Product Overview: ADF4111BRUZ-RL7

The ADF4111BRUZ-RL7 is a state-of-the-art frequency synthesizer manufactured by Analog Devices Inc., designed to deliver high performance in radio frequency (RF) systems. This integrated circuit (IC) is part of a family of devices that provides a complete solution for generating a wide range of frequencies for wireless applications, including base stations, satellite communications, and test equipment.

Key Features

  • Integrated VCO: The device includes a voltage-controlled oscillator (VCO) that supports a broad frequency range, enabling flexibility in system design.
  • Programmable Divider: It features a programmable dual-modulus prescaler, as well as integer and fractional-N divider functionality, allowing precise frequency generation and fine resolution.
  • Low Phase Noise: The ADF4111BRUZ-RL7 is engineered to have low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Power Supply: It operates with a power supply ranging from 2.7V to 3.3V, making it compatible with a variety of power environments.
  • Interface: The device includes a simple three-wire interface, which facilitates easy control and programming.
  • Package: Offered in a compact TSSOP (Thin Shrink Small Outline Package), the ADF4111BRUZ-RL7 is designed for space-constrained applications.

Applications

The ADF4111BRUZ-RL7 is ideal for a wide array of applications where accurate frequency synthesis is paramount. Its versatility makes it suitable for:

  • Wireless infrastructure (GSM, LTE, 5G)
  • Satellite communication systems
  • Private mobile radios
  • Test and measurement equipment
  • Wireless LANs

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADF4111BRUZ-RL7 is no exception. It is built to meet rigorous standards, ensuring reliable performance in demanding environments. The device is also available in a tape and reel package, denoted by the 'RL7' suffix, which is optimized for automated assembly processes.

For designers and engineers looking for a reliable and flexible frequency synthesizer solution, the ADF4111BRUZ-RL7 from Analog Devices Inc. offers an excellent blend of performance, integration, and ease of use.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1776 $57.2432
15+ $6.7099 $100.6485
24+ $6.5002 $156.0048
32+ $6.2905 $201.2960
42+ $6.0808 $255.3936
56+ $5.4518 $305.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess