EN
  • EN
  • DE

ADE7878XCPZ

Part No ADE7878XCPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Analog Devices Inc.
Win Source Part Number 172742-ADE7878XCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7878XCPZ CAD Model

Description

Introducing the ADE7878XCPZ Energy Metering IC from Analog Devices Inc.

Analog Devices Inc. presents the ADE7878XCPZ, a sophisticated energy metering integrated circuit (IC) designed to provide comprehensive solutions for advanced energy measurement in industrial and commercial applications. This highly integrated polyphase metering device is specifically engineered to meet the stringent requirements of modern energy metering systems, offering exceptional accuracy and reliability.

Key Features

  • High Precision: The ADE7878XCPZ boasts high accuracy in energy measurement, ensuring precise billing and energy distribution monitoring. Its ability to measure active, reactive, and apparent energy with fine resolution caters to the needs of complex electrical systems.
  • Multifunctional: Equipped with multiple functionalities, this IC is capable of performing quality analysis of power supply parameters, including voltage and current RMS, power factor, and angle measurements, making it a versatile choice for a wide range of applications.
  • Integrated Power Quality Monitoring: With built-in features for monitoring power quality, the ADE7878XCPZ can detect sag, swell, and interruption events, providing valuable insights into the integrity and stability of the power grid.
  • Robust Communication: Featuring a robust SPI or I2C communication interface, the device allows for seamless integration with microcontrollers and other digital systems, facilitating easy data retrieval and system control.
  • On-Chip Temperature Sensor: The inclusion of an on-chip temperature sensor enables the monitoring of the IC's temperature, ensuring optimal performance and protection against thermal anomalies.

Applications

The ADE7878XCPZ is ideal for a variety of applications where accurate energy measurement and power quality monitoring are crucial. These include:

  • Smart energy meters for residential, commercial, and industrial settings
  • Energy management systems for building automation
  • Sub-metering systems within large facilities
  • Distributed energy resource management

With its compact LFCSP (Lead Frame Chip Scale Package) footprint, the ADE7878XCPZ is designed to fit into space-constrained environments while delivering the performance that Analog Devices Inc. is known for. Whether you're developing the next generation of smart meters or upgrading existing energy management infrastructure, the ADE7878XCPZ provides a reliable foundation for your energy measurement solutions.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4166 $55.2498
7+ $15.1111 $105.7777
11+ $14.6389 $161.0279
15+ $14.1667 $212.5005
19+ $13.6944 $260.1936
25+ $12.2778 $306.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess