EN
  • EN
  • DE

ADE7858ACPZ

Part No ADE7858ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Input Impedance 400 kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 20mA
Supply Voltage - Operating 2.8 V to 3.7 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 008739-ADE7858ACPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7858ACPZ CAD Model

Description

Product Overview: ADE7858ACPZ - Energy Metering IC from Analog Devices Inc.

The ADE7858ACPZ is a high-accuracy, polyphase electrical energy measurement IC designed by Analog Devices Inc., a leader in high-performance semiconductors. This chip is specifically tailored for the effective monitoring and control of energy consumption in residential, commercial, and industrial applications. It provides a comprehensive solution for advanced metering infrastructure, enabling accurate billing and energy management.

Key Features:

  • High Precision: The ADE7858ACPZ offers exceptional measurement accuracy for active, reactive, and apparent energy, making it ideal for revenue-grade metering applications that require strict adherence to international metering standards.
  • Multiple Metering Modes: It supports various metering modes, including three-phase four-wire (3P4W), three-phase three-wire (3P3W), and other configurations, offering versatility for different electrical network topologies.
  • On-Chip Power Quality Analysis: The device features power quality analysis capabilities, including the calculation of total harmonic distortion (THD), which is crucial for monitoring the health and efficiency of electrical systems.
  • Integrated ADCs: Equipped with high-resolution analog-to-digital converters (ADCs) for each channel, the ADE7858ACPZ ensures precise data acquisition, facilitating accurate energy measurement.
  • Digital Interfaces: It includes a serial peripheral interface (SPI) and an I²C interface, allowing easy communication with microcontrollers and other digital systems for data retrieval and device configuration.
  • Robust Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADE7858ACPZ is designed for space-constrained applications, while providing robustness and reliability.

Applications:

The versatility and precision of the ADE7858ACPZ make it an excellent choice for a wide range of applications, including:

  • Smart energy meters
  • Power monitoring systems
  • Renewable energy systems
  • Industrial automation and control
  • Energy management systems

Analog Devices Inc.'s ADE7858ACPZ is a sophisticated solution for energy measurement challenges, offering unmatched accuracy, flexibility, and ease of integration. Its advanced features enable system designers to create highly efficient, reliable, and intelligent energy metering solutions for today's dynamic energy markets.

You May Also Be Interested in

Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess