EN
  • EN
  • DE

ADE7758ARW

Part No ADE7758ARW
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Poly Phase Multifunction Energy Metering IC with Per Phase Information
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139992-ADE7758ARW
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ADE7758ARW CAD Model

Description

Product Overview: ADE7758ARW from Analog Devices Inc.

The ADE7758ARW is a high-precision, polyphase electrical energy measurement IC from the renowned manufacturer, Analog Devices Inc. Crafted with state-of-the-art technology, this integrated circuit is designed to meet the rigorous demands of energy metering systems and is a key component in the measurement of active, reactive, and apparent energy in various polyphase configurations.

Key Features:

  • Multi-Phase Energy Metering: Capable of accurate energy measurement in two or three-phase systems, making it versatile for residential and industrial applications.
  • High Accuracy: Delivers high precision with an on-chip energy calculation engine, ensuring reliable and consistent readings.
  • On-Chip ADCs: Integrated Analog-to-Digital Converters for voltage and current inputs, simplifying the design and reducing external component count.
  • Power Quality Monitoring: Equipped with features to monitor power quality, including zero-crossing detection and period measurement for each phase, aiding in the identification of power system anomalies.
  • Digital Calibration: Offers digital calibration across all measurement ranges for phase, gain, and offset, facilitating easy calibration during production.
  • Communication Interface: Features a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and other digital systems.
  • Package Type: Available in a 24-lead SOIC (Small Outline Integrated Circuit) wide body package, which is suitable for space-constrained applications.

Applications:

The ADE7758ARW is ideal for a wide range of applications that require precise energy measurements, such as:

  • Utility meters for residential, commercial, and industrial energy consumption.
  • Sub-metering systems for detailed monitoring of energy usage.
  • Power monitoring systems in smart home and building automation.
  • Renewable energy systems, including solar and wind power monitoring.

Technical Specifications:

Parameter Value
Supply Voltage 5V
Operating Temperature -40°C to +85°C
Package 24-lead SOIC (RW)

With its robust feature set and high accuracy, the ADE7758ARW from Analog Devices Inc. is a top choice for engineers and designers looking to implement advanced energy metering solutions in their projects.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,013 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess