EN
  • EN
  • DE

ADE7566ASTZF8

Part No ADE7566ASTZF8
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER MCU 8K 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Input Impedance 770kOhm
Measurement Error 0.1%
Voltage - I/O High 1.3V, 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Current - Supply 4mA
Voltage - Supply 2.4 V ~ 3.7 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ADE7566
Standard Package 160 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910279-ADE7566ASTZF8
Ultra Librarian 3D Model Ultra Librarian ADE7566ASTZF8 CAD Model

Description

Product Overview: ADE7566ASTZF8

Manufacturer: Analog Devices Inc.

The ADE7566ASTZF8 is a highly integrated, multifunctional energy metering IC, meticulously designed by Analog Devices Inc. to meet the rigorous demands of modern energy metering applications. This precision device is particularly suited for residential and commercial metering where accuracy, reliability, and cost-effectiveness are paramount.

Key Features

  • High Accuracy: The ADE7566ASTZF8 boasts exceptional measurement accuracy, making it ideal for applications where precise energy consumption data is critical.
  • On-Chip DSP: It features an on-chip Digital Signal Processor (DSP) for high-speed signal processing, which ensures real-time energy calculation with minimal latency.
  • Multiple Metering Functions: The device supports various metering functions, including active, reactive, and apparent energy measurements, enhancing its versatility across different metering needs.
  • Robust Tamper Detection: It is equipped with tamper detection capabilities, providing an extra layer of security against energy theft and unauthorized usage.
  • Integrated Power Supply Monitoring: The IC includes power supply monitoring functionality, ensuring stable operation even under fluctuating power conditions.
  • Communication Interface: The ADE7566ASTZF8 offers a serial communication interface for easy integration with external microcontrollers or other communication modules.

Applications

  • Smart residential energy meters
  • Commercial energy management systems
  • Industrial metering and monitoring devices
  • Energy consumption analytics

The ADE7566ASTZF8 from Analog Devices Inc. is a state-of-the-art energy metering IC that delivers high performance, accuracy, and reliability, all encapsulated in a compact form factor. Its comprehensive feature set and robust design make it an excellent choice for developers and manufacturers seeking to create advanced metering solutions that align with global energy conservation and management trends.

You May Also Be Interested in

Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.3051 $102.6102
3+ $42.0963 $126.2889
5+ $40.7807 $203.9035
6+ $39.4652 $236.7912
8+ $38.1497 $305.1976
11+ $34.2042 $376.2462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess