EN
  • EN
  • DE

ADDI9004BBCZ

Part No ADDI9004BBCZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816678-ADDI9004BBCZ
Ultra Librarian 3D Model Ultra Librarian ADDI9004BBCZ CAD Model

Description

ADDI9004BBCZ: High-Performance Integrated Circuit from Analog Devices Inc.

The ADDI9004BBCZ is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance signal processing technology. This IC is particularly designed for advanced imaging applications, offering a unique combination of functionality, reliability, and performance that is ideal for a wide range of industrial and medical imaging systems.

Key Features

  • Advanced Signal Processing: The ADDI9004BBCZ incorporates sophisticated signal processing capabilities that enhance image quality and resolution. It is equipped with features such as correlated double sampling (CDS) and a 14-bit analog-to-digital converter (ADC) that ensure precise and accurate image capture.
  • High-Speed Operation: This IC is designed for high-speed performance, enabling rapid image acquisition and processing. This makes it suitable for high-throughput imaging systems where speed is critical.
  • Low Noise Design: Analog Devices Inc. has implemented a low noise design in the ADDI9004BBCZ, which minimizes signal interference and ensures clear, high-fidelity images.
  • Integration: The ADDI9004BBCZ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of imaging systems.
  • Robustness: Built to meet the demanding requirements of industrial and medical environments, the ADDI9004BBCZ is robust and reliable, capable of operating under a wide range of temperatures and conditions.

Applications

The versatility of the ADDI9004BBCZ makes it an excellent choice for a variety of applications, including:

  • Medical imaging systems, such as digital X-ray and CT scanners
  • Industrial inspection equipment, where precision and reliability are paramount
  • Scientific instrumentation that requires high-resolution imaging

Technical Specifications

The ADDI9004BBCZ offers a comprehensive set of technical specifications tailored to meet the needs of advanced imaging systems:

  • Analog-to-Digital Conversion: 14-bit resolution
  • Integrated Correlated Double Sampling (CDS)
  • Operating Temperature Range: Specified by manufacturer
  • Package: Specified by manufacturer

For detailed technical specifications, datasheets, and application notes, customers should refer to the official Analog Devices Inc. documentation or contact their technical support for further assistance.

The ADDI9004BBCZ by Analog Devices Inc. represents a blend of cutting-edge technology and robust design, making it an essential component for any high-performance imaging solution.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess