EN
  • EN
  • DE

CY7C13451G-100BZXE

Part No CY7C13451G-100BZXE
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 4MBIT PARALLEL 165FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features SRAM - Synchronous, SDR Memory IC 4Mb (128K x 36) Parallel 100 MHz 8 ns 165-FBGA (13x15)
Manufacturer Cypress Semiconductor Corp
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 165-LBGA
Case / Package 165-FBGA (13x15)
Family Name CY7C13451
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 136
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867681-CY7C13451G-100BZXE
Ultra Librarian 3D Model Ultra Librarian CY7C13451G-100BZXE CAD Model

Description

The CY7C13451G-100BZXE is a high-performance Static Random Access Memory (SRAM) chip manufactured by Cypress Semiconductor Corp. SRAMs are known for their fast access times and are commonly used in applications requiring high-speed data storage.

Applications

  • Cache Memory: Used as cache memory in processors and microcontrollers for fast data access.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering.
  • High-Speed Data Acquisition: Utilized in data acquisition systems requiring fast memory access.
  • Image Processing: Used for storing and processing image data in real-time.
  • Medical Imaging: Employed in medical imaging equipment for high-speed data storage and retrieval.

Features

  • Fast Access Time: Offers very fast read and write access times.
  • Low Power Consumption: Designed for low power operation.
  • High Density: Provides a high storage capacity.
  • Synchronous Operation: Operates synchronously with a system clock.
  • Byte Write Control: Supports byte write operations for flexible data manipulation.

Benefits

  • Improved System Performance: Enhances system performance by providing fast memory access.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Increased Storage Capacity: Provides ample storage capacity for demanding applications.
  • Simplified System Design: Simplifies system design with synchronous operation.
  • Flexible Data Manipulation: Allows for flexible data manipulation with byte write control.

Additional Details

The CY7C13451G-100BZXE has a specific organization (e.g., bits x words) which is suited to high performance memory applications. The '100' in the part number indicates the clock frequency in MHz, and the 'BZXE' signifies the package type and temperature range. Specific power consumption figures are available in the datasheet. It’s used where fast data handling is critical. The synchronous operation ensures reliable data transfers. The device is manufactured using advanced CMOS technology for low power consumption and high performance. The byte write control allows for efficient data manipulation, optimizing memory usage. The device meets industry standards for performance and reliability. Due to advancements in memory technology, consider if newer memory solutions are available for new designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4525 $52.3575
7+ $14.3200 $100.2400
11+ $13.8725 $152.5975
15+ $13.4250 $201.3750
20+ $12.9775 $259.5500
26+ $11.6350 $302.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 906 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess