EN
  • EN
  • DE

ADDI7006BSUZ

Part No ADDI7006BSUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 6-Channel, 10-Bit, 40 MSPS CCD Signal Processor | IC PROCESSOR CCD SIGNAL 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type CCD Signal Processor
Applications Digital Copiers
Mounting Style SMD
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP
Family Part Number ADDI7006
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139973-ADDI7006BSUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADDI7006BSUZ CAD Model

Description

Product Overview: ADDI7006BSUZ from Analog Devices Inc.

The ADDI7006BSUZ is a high-performance integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their comprehensive portfolio of electronic devices that cater to a wide range of applications in various sectors, including industrial, automotive, communication, and consumer electronics.

Key Features

  • High Precision: The ADDI7006BSUZ is engineered to deliver precise and accurate performance, making it suitable for applications that require high levels of signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, contributing to the overall energy efficiency of the systems it is integrated into.
  • Robust Design: Analog Devices Inc. is known for its durable and reliable products, and the ADDI7006BSUZ is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Integration Friendly: This IC is designed to be easily integrated into various circuit designs, thanks to its compatibility with standard interfaces and its flexible configuration options.

Applications

The versatility of the ADDI7006BSUZ allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Precision measurement equipment
  • Medical imaging systems
  • Advanced communication technology
  • Automotive sensor interfaces
  • High-end consumer electronics

Technical Specifications

The ADDI7006BSUZ boasts the following technical specifications:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • Data Interface: Specified by the manufacturer

For detailed technical specifications, datasheets, and support resources, customers should refer to the official Analog Devices Inc. website or contact their customer support team.

Conclusion

The ADDI7006BSUZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable, and efficient electronic components. With its precision, low power consumption, and robustness, it stands as an excellent choice for designers and engineers looking to enhance their systems with a superior integrated circuit.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2598 $60.5196
5+ $24.8290 $124.1450
8+ $24.0529 $192.4232
10+ $23.2767 $232.7670
13+ $22.5017 $292.5221
18+ $20.1732 $363.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess