EN
  • EN
  • DE

ADDI7000XCPZ

Part No ADDI7000XCPZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172674-ADDI7000XCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADDI7000XCPZ CAD Model

Description

The ADDI7000XCPZ is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to meet the rigorous demands of modern electronic systems, offering a blend of precision, reliability, and efficiency.

Key Features

  • High Precision: The ADDI7000XCPZ boasts exceptional accuracy and stability, which is essential for applications requiring precise measurements and control.
  • Robust Performance: Designed to operate reliably under a wide range of conditions, this IC maintains its performance even in challenging environments.
  • Low Power Consumption: Energy efficiency is at the heart of this device, making it ideal for battery-powered applications or energy-sensitive systems.
  • Integration: The ADDI7000XCPZ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.

Applications

The versatility of the ADDI7000XCPZ allows it to be used in a wide array of applications, including but not limited to:

  • Medical devices
  • Industrial automation
  • Instrumentation
  • Automotive systems
  • Communication infrastructure

Technical Specifications

The ADDI7000XCPZ is housed in a compact package and is characterized by the following technical specifications:

  • Package Type: LFCSP (Lead Frame Chip Scale Package)
  • Operating Temperature Range: Specified over a broad range to ensure performance in diverse environments
  • Supply Voltage: Optimized for low-voltage operations, contributing to the overall power efficiency of the system
  • Interface: Features a user-friendly interface that simplifies integration into complex systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADDI7000XCPZ is subjected to rigorous testing and quality control procedures to ensure that each component meets these standards, providing customers with a product they can trust for their critical applications.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
AMIS
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess