EN
  • EN
  • DE

ADD5211

Part No ADD5211
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Four-String, White LED Driver for LCD Backlight Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139954-ADD5211
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADD5211 CAD Model

Description

The ADD5211 from Analog Devices Inc. is a high-efficiency, integrated boost LED driver that is designed to provide a high-quality solution for driving high-brightness LEDs in backlighting and general lighting applications. Its robust design and flexible features make it an ideal choice for a wide range of lighting solutions.

Key Features

  • Integrated Boost Converter: The ADD5211 includes an integrated boost converter that provides a high efficiency power conversion for driving LEDs with a constant current, which is essential for consistent lighting and color stability.
  • Wide Input Voltage Range: It operates across a wide input voltage range, accommodating various power supply conditions and making it versatile for multiple applications.
  • Multiple Output Channels: The device supports multiple output channels, enabling it to drive several LED strings simultaneously, which is particularly useful for large panel backlighting.
  • Dimming Capability: The ADD5211 offers dimming control, allowing the adjustment of LED brightness for power saving and to suit user preferences or ambient light conditions.
  • Protection Features: It includes several protection features such as overvoltage, overcurrent, and thermal shutdown to ensure reliable operation and longevity of the LEDs and the driver itself.
  • Compact Package: The driver comes in a compact package, which is beneficial for space-constrained applications.

Applications

The ADD5211 is suitable for a range of lighting applications, including:

  • LED Backlighting for LCD TVs and Monitors
  • General Purpose LED Lighting
  • Automotive and Industrial Lighting
  • Street and Area Lighting

Technical Specifications

With its high level of integration and efficiency, the ADD5211 simplifies the design of LED lighting systems, reducing the number of external components required and helping to accelerate the product development cycle. The device's technical specifications are tailored to meet the stringent requirements of modern LED applications, ensuring a top-tier performance for end-users.

Conclusion

The ADD5211 LED driver from Analog Devices Inc. represents a sophisticated solution for driving high-brightness LEDs with precision and efficiency. Its combination of integrated features and protection mechanisms makes it a reliable and powerful component in the design of advanced lighting systems.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess