ADCMP572BCPZ-R2: High-Speed Comparator by Analog Devices Inc.
The ADCMP572BCPZ-R2 is a cutting-edge high-speed comparator from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This advanced device is particularly suitable for high-frequency signal processing, where precise timing and fast response are critical. With its high-speed capabilities, the ADCMP572BCPZ-R2 is ideal for use in data acquisition systems, clock and data recovery circuits, and high-speed triggering in digital oscilloscopes.
Constructed with Analog Devices Inc.'s proprietary XFCB2 SiGe process, the ADCMP572BCPZ-R2 boasts a fast propagation delay of typically 180 ps with extremely low jitter performance. This ensures accurate timing and synchronization in high-speed systems. The comparator operates with dual supply voltages ranging from ±2.25 V to ±5.5 V or a single supply voltage from 4.5 V to 5.5 V, providing flexibility in various design architectures.
Featuring a latch function and a complementary output stage, the ADCMP572BCPZ-R2 allows for easy interfacing with other components in a digital system. The device comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is conducive to efficient thermal management.
Key specifications of the ADCMP572BCPZ-R2 include:
- Fast propagation delay: 180 ps typical
- Low jitter performance
- Dual supply voltage: ±2.25 V to ±5.5 V
- Single supply voltage: 4.5 V to 5.5 V
- Input voltage range: −0.2 V to VCC − 1.7 V
- PECL-compatible outputs
- ESD protection: >2 kV HBM
- 20-lead LFCSP package
For designers and engineers looking for a reliable and high-performance solution for their high-speed applications, the ADCMP572BCPZ-R2 from Analog Devices Inc. offers a perfect blend of speed, precision, and versatility. Whether it's in telecommunications, instrumentation, or any other field requiring rapid signal comparison, this high-speed comparator is engineered to meet the most demanding requirements.
Explore the potential of the ADCMP572BCPZ-R2 in your next project and experience the quality and innovation that Analog Devices Inc. brings to the table.