EN
  • EN
  • DE

ADCMP563BCPZ-R2

Part No ADCMP563BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR ECL DUAL 16LFCSP / Comparator with Latch Complementary, Differential, ECL, Open-Emitter 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, ECL, Open-Emitter
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 10µA @ 5V
Current - Quiescent (Max) 5mA
CMRR, PSRR (Typ) 80dB CMRR, 85dB PSRR
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFQFN Exposed Pad, CSP
Mounting SMD (SMT)
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADCMP563
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADCMP563BCPZ-R2,ADCMP563BCPZ-R2CT,ADCMP563BCPZ-R2DKR,2156-ADCMP563BCPZ-R2-ADTR-ND,ADCMP563BCPZ-R2TR,ADCMP563BCPZ-R2-ND,ANAANAADCMP563BCPZ-R2
Standard Package 250
Win Source Part Number 1020182-ADCMP563BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADCMP563BCPZ-R2 CAD Model

Description

The ADCMP563BCPZ-R2 is a state-of-the-art high-speed comparator designed by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is tailored for systems that require ultra-fast and precise voltage comparison to detect and respond to high-speed signals and transients.

Key Features

  • High-Speed Operation: The ADCMP563BCPZ-R2 boasts a propagation delay typically under 2.5 ns, making it ideal for high-frequency applications where rapid response times are crucial.
  • Low Dispersion: With less than 100 ps of dispersion, this comparator ensures consistent propagation delays regardless of overdrive variations, which is vital for timing-critical designs.
  • PECL and LVDS Compatible Outputs: The device offers both PECL and LVDS output options, providing flexibility in interfacing with different logic families and supporting differential signaling for noise immunity.
  • Adjustable Hysteresis: Users can adjust the hysteresis via external resistors, allowing for fine-tuning to prevent false triggering due to noise and signal jitter.
  • Single Supply Operation: The ADCMP563BCPZ-R2 operates from a single 3.3 V supply, simplifying power supply design and management.
  • Input Range: The comparator's input voltage range extends from 100 mV below ground to 1.5 V below the supply voltage, providing a wide dynamic range for various input signals.

Applications

The ADCMP563BCPZ-R2 is well-suited for a variety of applications including, but not limited to:

  • High-speed signal detection
  • Data communications
  • Pulse and square wave shaping
  • Zero-crossing detectors
  • Clock and data recovery systems
  • Automatic test equipment (ATE)

Package and Quality

The ADCMP563BCPZ-R2 is available in a compact 8-lead LFCSP package, making it an excellent choice for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and this product is no exception, featuring robust performance and reliability.

Conclusion

With its exceptional speed, precision, and flexibility, the ADCMP563BCPZ-R2 from Analog Devices Inc. is engineered to meet the demands of high-speed data processing and timing-critical applications. Its ability to operate across a wide range of temperatures and its user-configurable features make it a versatile and indispensable component in advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess