EN
  • EN
  • DE

ADCMP371AKSZ-REEL7

Part No ADCMP371AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PUSH-PULL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.25 V to 5.5 V
Voltage - Input Offset (Max) 9mV @ 5.5V
Current - Input Bias (Max) 0.05μA @ 5.5V
Current - Quiescent (Max) 7μA
Propagation Delay (Max) 5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 008727-ADCMP371AKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP371AKSZ-REEL7 CAD Model

Description

ADCMP371AKSZ-REEL7 - Analog Devices Inc.

The ADCMP371AKSZ-REEL7 is a high-performance, low-power, single voltage comparator manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This precision device is designed to operate over a wide single or dual supply range and is available in a compact 5-lead SC70 package. It is ideal for a variety of applications including industrial, automotive, and consumer electronics where power efficiency and accuracy are paramount.

With its advanced design, the ADCMP371AKSZ-REEL7 offers a fast propagation delay of typically 7 microseconds, making it suitable for high-speed signal processing tasks. The comparator is capable of operating from a single 2.5V to 5.5V supply or a dual ±1.25V to ±2.75V supply, providing designers with flexibility in various circuit configurations. Furthermore, it features a low supply current, typically 4 µA, which contributes to the energy efficiency of the end application.

The ADCMP371AKSZ-REEL7 boasts a push-pull output stage that allows for a direct connection to TTL or CMOS logic levels without the need for an external pull-up resistor. This feature simplifies the design and reduces component count, which can be beneficial in space-constrained applications. Additionally, the device has a wide input voltage range that extends 200 mV beyond the supply rails, enhancing its versatility in different system designs.

To ensure reliability and quality, the ADCMP371AKSZ-REEL7 is offered in the "REEL7" packaging option, which indicates that the product is provided in a tape and reel format suitable for automated assembly processes. This packaging facilitates efficient handling and manufacturing, making it an excellent choice for high-volume production environments.

In summary, the ADCMP371AKSZ-REEL7 from Analog Devices Inc. is an exceptional voltage comparator that combines speed, precision, and low power consumption. Its small footprint, along with its ease of integration into various electronic systems, makes it a highly desirable component for engineers and designers looking to create compact, efficient, and high-performance electronic solutions.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8356 $55.0680
70+ $1.5062 $105.4340
105+ $1.4591 $153.2055
145+ $1.4120 $204.7400
185+ $1.3650 $252.5250
250+ $1.2238 $305.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess