EN
  • EN
  • DE

ADCMP354YKSZ-REEL7

Part No ADCMP354YKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP/REF OD ACTIVE HI SC70-4 / Comparator Single 5.5V 4-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.25 V to 5.5 V
Current - Input Bias (Max) 170μA @ 5.5V
Current - Quiescent (Max) 15μA
Hysteresis 15mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 008723-ADCMP354YKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADCMP354
Introduction Date November 06, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADCMP354YKSZ-REEL7 CAD Model

Description

Analog Devices ADCMP354YKSZ-REEL7 Comparator

The ADCMP354YKSZ-REEL7 is a high-performance comparator manufactured by Analog Devices Inc., designed for precision voltage monitoring and signal processing applications that require fast response times and low power consumption. This comparator is part of the ADCMP354 series, which is known for its reliability and efficiency in a wide range of electronic circuits.

With its single supply operation ranging from 2.5V to 5.5V, the ADCMP354YKSZ-REEL7 is a versatile component suitable for portable and battery-powered devices. It boasts a low input offset voltage and a wide input voltage range, making it an excellent choice for systems that demand high accuracy and consistency.

The device comes in a compact 5-lead SC-70 package, which is ideal for space-constrained applications. Its small footprint ensures that it can be easily integrated into various electronic designs without compromising on performance. The ADCMP354YKSZ-REEL7 is available in a tape and reel format (REEL7), facilitating automated assembly processes and volume production.

Key features of the ADCMP354YKSZ-REEL7 include:

  • Fast propagation delay, which is critical for high-speed applications
  • Push-pull output stage that can drive capacitive loads directly without requiring an external driver
  • Low power consumption, making it suitable for power-sensitive designs
  • Robust latch function that enables the comparator to be used in a variety of timing and memory applications
  • Over-the-top input capability that allows the input voltage to exceed the supply voltage, providing greater flexibility in mixed-voltage systems

Applications for the ADCMP354YKSZ-REEL7 are diverse and include but are not limited to:

  • Portable and wearable electronics
  • Data acquisition systems
  • Window comparators
  • Zero-crossing detectors
  • Battery chargers and management systems
  • Level shifters and voltage translators

Overall, the ADCMP354YKSZ-REEL7 by Analog Devices Inc. is an exceptional choice for designers looking for a high-speed, low-power comparator that can be used in a multitude of electronic applications. Its robust feature set and compact design make it a valuable component for modern electronic systems.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5605 $54.6175
80+ $1.2804 $102.4320
125+ $1.2404 $155.0500
170+ $1.2004 $204.0680
220+ $1.1604 $255.2880
290+ $1.0403 $301.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,115 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess