EN
  • EN
  • DE

ADC908GP

Part No ADC908GP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-BIT SAR ADC, PARALLEL ACCESS / 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series ADC-908
Package Bulk
Number of Bits 8
Number of Inputs 1
Input Type Differential
Data Interface Serial
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Temperature Range - Operating 0°C ~ 70°C
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-DIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADC908GP,2156-ADC908GP
Standard Package 1
Win Source Part Number 1043403-ADC908GP
Ultra Librarian 3D Model Ultra Librarian ADC908GP CAD Model

Description

The ADC908GP is a high-performance, 8-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This advanced ADC features a full-scale sampling rate of up to 100 MSPS (Mega Samples Per Second), making it an excellent choice for demanding applications that require high-speed data acquisition and processing.

Key Features

  • High-Speed Performance: With a sampling rate of 100 MSPS, the ADC908GP is designed to capture high-frequency signals with great fidelity, allowing for real-time signal processing in applications such as radar systems, medical imaging, and communication infrastructure.
  • 8-Bit Resolution: The 8-bit resolution provides a good balance between data throughput and resolution, making it suitable for applications where fast conversion rates are more critical than the highest possible dynamic range.
  • Low Power Consumption: The ADC908GP is optimized for low power operation, which is essential for portable and battery-powered devices, ensuring extended operational time without sacrificing performance.
  • Easy Integration: The device comes in a compact 28-pin package and features a parallel output interface for straightforward integration with digital signal processors (DSPs) and microcontrollers.
  • Built-In Reference: The inclusion of an internal voltage reference simplifies the system design by reducing the number of external components required for the ADC to function properly.

Applications

The ADC908GP is a versatile component that can be used across various high-speed data acquisition systems. Its robust design and fast sampling rate make it an ideal choice for:

  • Communications (e.g., digital receivers, IF sampling)
  • Test and measurement equipment
  • Medical imaging systems (e.g., digital X-ray, CT scanners)
  • Radar and satellite subsystems
  • Industrial control and automation

Conclusion

The ADC908GP from Analog Devices Inc. is an 8-bit ADC that provides a unique combination of speed, power efficiency, and ease of use. Its robust feature set ensures reliable performance in the most challenging environments, making it an ideal solution for a wide range of high-speed data acquisition tasks.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess