EN
  • EN
  • DE

ADC20013CTR

Part No ADC20013CTR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172633-ADC20013CTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC20013CTR CAD Model

Description

The ADC20013CTR from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that offers exceptional performance and accuracy for a wide range of applications. This high-precision ADC is designed to meet the rigorous demands of advanced industrial, automotive, and communication systems where reliable and accurate data conversion is critical.

Key Features:

  • High Resolution: With its 20-bit resolution, the ADC20013CTR provides fine detail in signal conversion, ensuring that even the smallest variations in the input signal are captured accurately.
  • High-Speed Performance: The device boasts a fast conversion rate, enabling real-time data processing and control for applications that require quick response times.
  • Low Power Consumption: Designed for efficiency, the ADC20013CTR operates with minimal power, making it ideal for battery-powered or energy-sensitive systems.
  • Differential Input: The differential input architecture enhances noise immunity and allows for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Wide Input Range: It can accommodate a broad range of input signals, providing flexibility in various application scenarios.
  • Integrated Features: The ADC20013CTR includes additional integrated functionalities such as on-chip temperature sensor, reference, and buffer, reducing the need for external components and simplifying system design.

Applications:

  • Industrial Automation
  • Medical Instrumentation
  • Automotive Systems
  • Data Acquisition Systems
  • Communication Infrastructure

The ADC20013CTR is available in a compact, surface-mount package that is designed to fit into space-constrained applications while providing robustness and reliability. Analog Devices Inc.'s commitment to quality ensures that this ADC delivers consistent performance and maintains a high level of accuracy over its operational life.

Whether you are developing precision instrumentation or integrating high-speed data conversion in communication systems, the ADC20013CTR from Analog Devices Inc. is engineered to exceed your expectations and provide the fidelity and precision your projects demand.

You May Also Be Interested in

Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
ON Semiconductor
Need more? Email Us
Intersil
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
AMIS
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess