EN
  • EN
  • DE

ADBF608WCBCZ501

Part No ADBF608WCBCZ501
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADBF608 - BLACKFIN DUAL CORE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series *
Package Bulk
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Standard Package 1 pcs
Win Source Part Number 1381341-ADBF608WCBCZ501
Ultra Librarian 3D Model Ultra Librarian ADBF608WCBCZ501 CAD Model

Description

Analog Devices Inc. introduces the ADBF608WCBCZ501, a high-performance, mixed-signal processor that seamlessly integrates a multitude of features to cater to demanding applications. This processor is part of Analog Devices' Blackfin family, known for combining a microcontroller with a signal processor to form a dual-function device capable of executing complex and intensive tasks efficiently.

Key Features

  • High-Performance Signal Processing: The ADBF608WCBCZ501 boasts superior signal processing capabilities ideal for real-time applications that require quick and efficient data analysis and manipulation.
  • Advanced Microcontroller Architecture: With its cutting-edge microcontroller architecture, the device can handle intricate control tasks, ensuring smooth and reliable system operations.
  • Low Power Consumption: Designed for power-sensitive applications, this processor maintains a balance between performance and power consumption, making it suitable for portable and battery-operated devices.
  • Flexible Connectivity Options: The ADBF608WCBCZ501 supports a variety of interfaces, allowing for easy integration into complex systems with multiple peripherals and communication requirements.
  • Robust Security Features: Security is a paramount concern in today's connected world, and this product offers advanced security features to protect sensitive data and prevent unauthorized access.

Applications

The versatility of the ADBF608WCBCZ501 makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Medical Imaging Devices
  • Instrumentation and Measurement Equipment

Technical Specifications

The ADBF608WCBCZ501 is equipped with several technical specifications that make it a robust choice for developers and engineers:

  • Core Processor: Blackfin
  • Core Size: 32-Bit
  • Speed: [Insert Speed]
  • Connectivity: [Insert Connectivity Options]
  • I/O Voltage: [Insert I/O Voltage]
  • Operating Temperature: [Insert Operating Temperature Range]
  • Package / Case: [Insert Package/Case]

For more detailed specifications, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5374 $60.5374
3+ $49.6717 $149.0151
4+ $48.1195 $192.4780
5+ $46.5672 $232.8360
6+ $45.0150 $270.0900
8+ $40.3583 $322.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess