EN
  • EN
  • DE

ADAU1701JSTZ

Part No ADAU1701JSTZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO PROC 2ADC/4DAC 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Sigma
Clock Rate 50MHz
On-Chip RAM 12kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 087275-ADAU1701JSTZ
Family Name ADAU1701
Introduction Date September 27, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADAU1701JSTZ CAD Model

Description

ADAU1701JSTZ - Analog Devices

The ADAU1701JSTZ is a sophisticated audio processor from Analog Devices Inc., designed to bridge the gap between the analog and digital audio realms. This integrated circuit is part of the SigmaDSP® family and is tailored for applications requiring high-quality sound processing, such as automotive audio systems, home theater systems, and professional audio equipment.

At the heart of the ADAU1701JSTZ is a 28-/56-bit audio DSP engine, which, along with its integrated data converters, offers a high signal-to-noise ratio (SNR) that ensures pristine audio fidelity. The processor operates on a 50 MIPS core, allowing it to handle complex signal processing tasks with ease.

One of the standout features of the ADAU1701JSTZ is its user-programmable nature. Engineers can use Analog Devices' easy-to-use SigmaStudio™ software to create custom signal processing flows. This flexibility means that the ADAU1701JSTZ can be tuned to meet the specific needs of any audio application, providing designers with the tools to optimize sound quality and functionality.

The device includes two analog-to-digital converters (ADCs) and four digital-to-analog converters (DACs), supporting a wide range of audio formats and interfaces. It also features 24-bit signal processing, 48 kHz ADC/DAC rates, and a flexible serial data input/output that can interface with a variety of audio sources and sinks.

With its integrated PLL, the ADAU1701JSTZ can be clocked from a variety of sources, making it a versatile choice for systems where clocking flexibility is crucial. It also includes a range of on-chip peripherals, such as auxiliary ADCs, GPIOs, and a digital input/output multiplexer, which can be used for additional system functions and control interfaces.

Supplied in a 48-lead LQFP package, the ADAU1701JSTZ is designed for robust operation in a wide range of environmental conditions. Whether it's for consumer, automotive, or professional audio, this processor is engineered to deliver superior audio performance and system integration.

Learn more about the ADAU1701JSTZ and discover how it can enhance your audio processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9176 $53.2584
21+ $4.8555 $101.9655
32+ $4.7038 $150.5216
44+ $4.5520 $200.2880
57+ $4.4003 $250.8171
77+ $3.9451 $303.7727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess