EN
  • EN
  • DE

ADAU1701JSTZ-REEL7

Part No ADAU1701JSTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816670-ADAU1701JSTZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADAU1701JSTZ-REEL7 CAD Model

Description

The ADAU1701JSTZ-REEL7 is a sophisticated audio processor from Analog Devices Inc., designed to cater to the needs of advanced audio signal processing applications. This integrated circuit is a part of the SigmaDSP® family and is particularly well-suited for automotive audio applications, consumer audio devices, and professional audio systems. Its versatility and performance make it an ideal choice for designers looking to enhance audio quality and functionality in their products.

Key Features:

  • 28-/56-bit Audio DSP: The ADAU1701JSTZ-REEL7 is built on a powerful 28-/56-bit SigmaDSP processor, ensuring high-fidelity audio signal processing with low noise and distortion.
  • Integrated ADCs and DACs: This device includes two analog-to-digital converters (ADCs) and four digital-to-analog converters (DACs), supporting a variety of audio input and output configurations.
  • Self-Boot Capability: The processor can self-boot from a serial EEPROM, enabling standalone operation without the need for an external microcontroller.
  • Flexible Audio Routing: Users can benefit from a flexible routing and mixing matrix that provides a wide range of signal processing possibilities.
  • Programmable via SigmaStudio™: The ADAU1701JSTZ-REEL7 can be easily programmed using the SigmaStudio graphical development tool, which allows for the drag-and-drop configuration of signal processing blocks.
  • On-Chip Clock Generator: The inclusion of an on-chip PLL clock generator simplifies system design by allowing the ADAU1701 to operate from a single master clock.

Applications:

  • Automotive Audio Systems
  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers and Subwoofers
  • Digital Audio Effects Processors

The ADAU1701JSTZ-REEL7 comes in a 48-lead LQFP package and is designed for optimal reliability and performance. Its "REEL7" designation indicates that it is provided in a tape and reel packaging format, which is ideal for automated manufacturing processes. With its robust audio processing capabilities and ease of use, the ADAU1701JSTZ-REEL7 from Analog Devices Inc. is a prime choice for audio engineers and designers looking to push the boundaries of audio innovation.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,460 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess