EN
  • EN
  • DE

ADAU1467WBCPZ300RL

Part No ADAU1467WBCPZ300RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 24K/80K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Tape & Reel
Product Status Active
Type Sigma
Interface I²C, SPI
Clock Rate 294.912MHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP (12x12)
Base Product Number ADAU1467
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353232-ADAU1467WBCPZ300RL
Ultra Librarian 3D Model Ultra Librarian ADAU1467WBCPZ300RL CAD Model

Description

ADAU1467WBCPZ300RL - High-Performance Audio DSP from Analog Devices Inc.

The ADAU1467WBCPZ300RL is a state-of-the-art audio DSP (Digital Signal Processor) engineered by Analog Devices Inc., designed to cater to the needs of high-end audio applications. This powerful component is part of the SigmaDSP® family, which is renowned for its exceptional sound processing capabilities and is widely used in automotive audio systems, professional audio equipment, and consumer electronics.

Key Features:

  • Advanced Processor Architecture: The ADAU1467WBCPZ300RL is built on a 32-bit SIMD core architecture, providing high computational efficiency and fast processing speeds necessary for complex audio algorithms.
  • High Integration: This DSP integrates a range of functionalities, including serial input/output ports, GPIOs, and a clock generator, reducing the need for external components and simplifying system design.
  • Extensive Memory: It boasts an extensive on-chip RAM and supports external memory interfaces, enabling the execution of large and sophisticated audio processing algorithms without compromising performance.
  • Flexible Audio Routing: The device features a flexible audio routing matrix that allows for easy configuration of audio signal paths, accommodating various application requirements.
  • Programmable via SigmaStudio: Users can program and configure the ADAU1467WBCPZ300RL using Analog Devices' SigmaStudio software, which offers a user-friendly graphical interface for developing custom signal flows.

Applications:

  • Automotive Audio Systems
  • Professional Audio Equipment
  • Home Theater Systems
  • Active Speakers and Soundbars
  • Digital Musical Instruments

The ADAU1467WBCPZ300RL is available in a 72-lead LFCSP (Lead Frame Chip Scale Package) that ensures a compact footprint while providing robustness for various environments. Its part number reflects the tape and reel packaging option (RL suffix), which facilitates automated assembly processes, making it an ideal choice for large-scale production.

With its powerful processing capabilities, extensive memory, and high level of integration, the ADAU1467WBCPZ300RL from Analog Devices Inc. stands out as a top-tier solution for developers seeking to create advanced audio systems with superior sound quality and functionality.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2670 $50.5340
5+ $20.7319 $103.6595
8+ $20.0841 $160.6728
11+ $19.4362 $213.7982
14+ $18.7883 $263.0362
18+ $16.8447 $303.2046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess