EN
  • EN
  • DE

ADAU1451WBCPZ-RL

Part No ADAU1451WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO PROCESSOR 72LFCSP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Tape & Reel
Type Sigma
Interface I2C, SPI
Clock Rate 294.912MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Base Product Number ADAU1451
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADAU1451WBCPZ-RLDKR,ADAU1451WBCPZ-RLTR,ADAU1451WBCPZ-RLCT,ADAU1451WBCPZ-RL-ND
Standard Package 2,000
Win Source Part Number 973960-ADAU1451WBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1451WBCPZ-RL CAD Model

Description

ADAU1451WBCPZ-RL: SigmaDSP Digital Audio Processor

Analog Devices Inc. presents the ADAU1451WBCPZ-RL, a highly integrated single-chip SigmaDSP audio processor that is designed to meet the demanding needs of audio and signal processing applications. This powerful component is a key solution for developers looking to create sophisticated audio products with minimal design complexity and advanced processing capabilities.

Key Features:

  • Advanced SigmaDSP Core: At the heart of the ADAU1451WBCPZ-RL lies an advanced SigmaDSP core, capable of 32-bit processing with 56-bit accumulator, which ensures high fidelity audio signal processing with low noise and distortion.
  • Flexible Audio Routing: The device offers a flexible routing matrix that enables complex audio signal routing and mixing, making it ideal for multi-channel audio systems.
  • Integrated Sample Rate Converters: The on-chip asynchronous sample rate converters allow for seamless integration of sources with different sample rates.
  • Onboard Memory: It features on-chip program and data RAM, as well as serial EEPROM interface for self-boot functionality, allowing for versatile and dynamic program loading.
  • Extensive I/O Options: The audio processor provides multiple serial audio input/output ports, I2C and SPI control interfaces, and a GPIO interface for comprehensive connectivity and control.
  • Self-Boot Capability: With the self-boot capability, the ADAU1451WBCPZ-RL can operate independently of a microcontroller after initial configuration, simplifying system design and reducing power consumption.

Applications:

The ADAU1451WBCPZ-RL is suited for a wide range of applications, including:

  • Automotive audio processing
  • Home theater systems
  • Professional audio equipment
  • Digital mixing consoles
  • Active speakers and soundbars

Package and Availability:

The ADAU1451WBCPZ-RL comes in a 72-lead LFCSP (lead-frame chip scale package) that is optimized for compact PCB layouts. The device is available in a reel format, denoted by the 'RL' suffix, facilitating efficient integration into high-volume production processes.

With its robust feature set and high-performance SigmaDSP core, the ADAU1451WBCPZ-RL from Analog Devices Inc. represents a premier choice for designers seeking to create advanced audio systems with market-leading audio quality and processing power.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess