EN
  • EN
  • DE

ADAU1442YSVZ-3A-RL

Part No ADAU1442YSVZ-3A-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SigmaDSP Digital Audio Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SigmaDSP
Packaging Reel - TR
Type Sigma
Interface I2C, SPI
Clock Rate 172MHz
On-Chip RAM 46kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP-EP (14x14)
Win Source Part Number 1139533-ADAU1442YSVZ-3A-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADAU1442
Introduction Date October 15, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADAU1442YSVZ-3A-RL CAD Model

Description

Analog Devices Inc. ADAU1442YSVZ-3A-RL Audio DSP

The ADAU1442YSVZ-3A-RL is a high-performance audio digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This advanced DSP is designed to meet the demanding needs of audio processing in a variety of applications, including automotive audio systems, home theatre systems, professional audio equipment, and more.

At the heart of the ADAU1442YSVZ-3A-RL is a powerful 28-/56-bit audio DSP engine that provides exceptional sound quality and processing capabilities. It features an array of inputs and outputs, including flexible serial data input/output ports that can be configured to interface with a wide range of audio codecs, ADCs, and DACs. This versatility makes it an ideal choice for designers looking to create complex audio processing systems with multiple audio sources and sinks.

The DSP supports a sampling rate of up to 192 kHz, ensuring high-fidelity audio processing for even the most discerning audiophiles. The ADAU1442YSVZ-3A-RL is equipped with Analog Devices' proprietary SigmaStudio software, which provides a user-friendly graphical programming environment. This allows engineers to easily configure the DSP and create custom signal processing flows using an extensive library of pre-built audio algorithms and processing blocks.

For seamless integration into various system designs, the ADAU1442YSVZ-3A-RL comes in a compact 100-lead LQFP (Low Profile Quad Flat Package) format, with the part number suffix '3A-RL' indicating that it is provided in reel packaging for automated assembly processes. The device operates over a wide temperature range, making it suitable for use in environments that may experience temperature variations.

With its robust performance, configurability, and support for high-resolution audio, the ADAU1442YSVZ-3A-RL from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated audio systems that deliver superior sound quality and functionality.

For more technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6510 $65.3020
4+ $26.7905 $107.1620
6+ $25.9533 $155.7198
8+ $25.1161 $200.9288
11+ $24.2789 $267.0679
14+ $21.7673 $304.7422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,533 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess