EN
  • EN
  • DE

ADAU1301-9CDZ-RL

Part No ADAU1301-9CDZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 24BIT / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number ADAU1301
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 428457-ADAU1301-9CDZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1301-9CDZ-RL CAD Model

Description

The ADAU1301-9CDZ-RL from Analog Devices Inc. is a high-performance, single-chip audio system that offers a comprehensive solution for advanced audio processing. This integrated circuit is designed to meet the rigorous demands of automotive, consumer, and professional audio applications, providing a flexible and cost-effective option for designers and manufacturers.

Key Features

  • High-Quality Audio Processing: With its SigmaDSP 28-/56-bit Audio Processor, the ADAU1301-9CDZ-RL delivers exceptional sound quality, making it ideal for applications that require superior audio performance.
  • Flexible Input/Output Configuration: The device supports a variety of I/O configurations, allowing easy integration with multiple audio sources and sinks.
  • Programmable Signal Processing: Users can program the ADAU1301-9CDZ-RL with Analog Devices' easy-to-use SigmaStudio software, which offers a graphical programming environment for creating custom signal flows.
  • Low Power Consumption: Designed for efficient operation, the ADAU1301-9CDZ-RL is optimized for low power consumption, extending battery life in portable applications.
  • On-Chip Clocking: The inclusion of an on-chip oscillator saves external component costs and simplifies the design process.
  • Robust Connectivity: With I²C and SPI control interfaces, the device ensures reliable communication with microcontrollers and other digital systems.

Applications

The ADAU1301-9CDZ-RL is versatile and can be used in a wide range of applications, including:

  • Automotive audio systems
  • Home theater systems
  • Professional audio equipment
  • Portable audio devices
  • Active speakers and soundbars

Package and Availability

The ADAU1301-9CDZ-RL is available in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. It is also available in reel packaging, denoted by the 'RL' suffix, facilitating efficient handling and manufacturing for high-volume production.

For designers seeking a high-quality audio processing solution, the ADAU1301-9CDZ-RL from Analog Devices Inc. offers a powerful mix of performance, flexibility, and efficiency, making it an excellent choice for a wide array of audio applications.

You May Also Be Interested in

AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $4.8972
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $5.4135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess