EN
  • EN
  • DE

ADA8282WBCPZ-R7

Part No ADA8282WBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 16BIT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4 Channel AFE 16 Bit 219 mW 32-LFCSP-VQ (5x5)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (5x5)
Family Name ADA8282
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859895-ADA8282WBCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA8282WBCPZ-R7 CAD Model

Description

Product Overview: ADA8282WBCPZ-R7 by Analog Devices Inc.

The ADA8282WBCPZ-R7 is a high-performance, automotive-grade product from Analog Devices Inc., designed to meet the rigorous demands of modern automotive applications. This integrated circuit is specifically engineered to provide robust operation and reliable performance in environments where temperature fluctuations, vibrations, and electromagnetic interference are common.

Key Features

  • Automotive Qualification: The device is qualified for automotive applications, ensuring that it complies with the stringent standards for reliability and durability required in the automotive industry.
  • High-Speed Operation: With its ability to operate at high speeds, the ADA8282WBCPZ-R7 is well-suited for critical applications that require fast data processing and signal conversion.
  • Advanced Signal Processing: The chip offers sophisticated signal processing capabilities, making it an ideal choice for complex automotive systems that require precise data analysis and manipulation.
  • Low Power Consumption: Despite its high performance, the ADA8282WBCPZ-R7 is designed for low power consumption, helping to reduce the overall energy requirements of the systems in which it is used.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which allows for space-efficient designs and integration into tight spaces within automotive systems.

Applications

The ADA8282WBCPZ-R7 is versatile and can be used in a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Radar and Lidar Systems
  • Vehicle Safety and Control Systems
  • Infotainment and Telematics

Reliability and Support

Analog Devices Inc. is known for its commitment to quality, and the ADA8282WBCPZ-R7 is no exception. Customers can expect comprehensive technical support and documentation, ensuring that integrating this product into their systems is as seamless as possible. With its combination of performance, efficiency, and reliability, the ADA8282WBCPZ-R7 is a top choice for automotive electronics designers looking for a high-quality solution to their circuitry challenges.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0631 $63.5679
20+ $5.7953 $115.9060
31+ $5.6142 $174.0402
43+ $5.4331 $233.6233
55+ $5.2520 $288.8600
74+ $4.7087 $348.4438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess