EN
  • EN
  • DE

ADA4939-2YCPZ

Part No ADA4939-2YCPZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2008+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751734-ADA4939-2YCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4939-2YCPZ CAD Model

Description

Analog Devices Inc. ADA4939-2YCPZ Differential Amplifier

The ADA4939-2YCPZ is a high-performance, dual ultralow distortion differential amplifier designed by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This component is specifically engineered to deliver excellent dynamic performance for a wide range of applications, including high-speed data acquisition systems, professional video equipment, and advanced communication systems.

Key Features:

  • Ultralow Harmonic Distortion: The ADA4939-2YCPZ boasts ultralow harmonic distortion, making it an ideal choice for applications that require high fidelity and precision signal processing.
  • High-Speed Operation: With a wide bandwidth and fast slew rate, this amplifier can handle high-speed signals without compromising signal integrity, ensuring clear and accurate data transmission.
  • Low Noise Performance: The device features low noise performance, which is critical in maintaining the quality of the signal, especially in sensitive applications such as medical imaging and instrumentation.
  • Differential Outputs: The differential outputs provide improved noise immunity and are capable of driving high-performance analog-to-digital converters (ADCs) with ease.
  • Power Efficiency: The ADA4939-2YCPZ is designed for power efficiency, which is essential for portable and battery-powered devices where power consumption is a critical factor.
  • Flexible Power Supply: It operates over a wide range of supply voltages, allowing for flexibility in various system designs.

Applications:

This differential amplifier is well-suited for a variety of applications that demand high precision and performance, such as:

  • High-speed data acquisition systems
  • Professional video processing
  • Wireless and wired broadband communication
  • Test and measurement equipment
  • Medical imaging systems

The ADA4939-2YCPZ is packaged in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), which allows for efficient space utilization on printed circuit boards. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in integrating the ADA4939-2YCPZ into their designs.

With its combination of performance, efficiency, and versatility, the ADA4939-2YCPZ differential amplifier stands out as a superior choice for high-end signal processing applications.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6298 $73.2596
4+ $30.0552 $120.2208
6+ $29.1160 $174.6960
8+ $28.1768 $225.4144
10+ $27.2375 $272.3750
13+ $24.4199 $317.4587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess