EN
  • EN
  • DE

ADA4939-1YCPZ-R2

Part No ADA4939-1YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Distortion Differential ADC Driver | IC OPAMP DIFF 1 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Differential
Output Type Differential
Slew Rate 6800V/μs
-3db Bandwidth 1.4GHz
Current - Input Bias 10μA
Voltage - Input Offset 500μV
Supply Current 36.5mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 3V ~ 5.25V, ±1.5V ~ 2.625V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Family Part Number ADA4939
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1139515-ADA4939-1YCPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4939-1YCPZ-R2 CAD Model

Description

Analog Devices Inc. ADA4939-1YCPZ-R2 Differential Amplifier

The ADA4939-1YCPZ-R2 is a high-performance differential amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is tailored for driving high-speed analog-to-digital converters (ADCs) and offers exceptional dynamic performance, making it an ideal choice for a variety of demanding applications such as medical imaging, communication systems, and industrial data acquisition.

With its low distortion and high bandwidth capabilities, the ADA4939-1YCPZ-R2 ensures a clean and accurate signal amplification, which is crucial in maintaining signal integrity in high-speed signal processing tasks. The device operates within a wide supply voltage range, enabling flexibility in different system designs. Its robust design also includes features such as over-voltage protection and thermal shutdown, ensuring reliable performance under varying conditions.

Key Features:

  • High Performance: The ADA4939-1YCPZ-R2 delivers an excellent combination of low distortion and high bandwidth, which is essential for driving precision ADCs in high-speed applications.
  • Wide Bandwidth: This differential amplifier boasts a wide bandwidth that supports fast data acquisition and processing, making it suitable for high-frequency applications.
  • Low Noise: The ADA4939-1YCPZ-R2 is designed to minimize noise, a critical factor in maintaining the integrity of the amplified signal, especially in sensitive measurement and instrumentation applications.
  • Power Efficiency: Despite its high performance, the device is power-efficient, which is an important consideration in portable and battery-powered applications.
  • Versatile Supply Voltage: It operates across a wide range of supply voltages, providing design flexibility to accommodate different system requirements.
  • Robust Protection Features: Features such as over-voltage protection and thermal shutdown are integrated to protect the device from potential damage caused by abnormal operating conditions.

The ADA4939-1YCPZ-R2 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its performance and reliability are backed by Analog Devices Inc.'s reputation for high-quality semiconductor products. For engineers and designers looking for a differential amplifier that delivers precision and speed, the ADA4939-1YCPZ-R2 is an outstanding choice that combines advanced features with dependable performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess