EN
  • EN
  • DE

ADA4899-1YRDZ-RL

Part No ADA4899-1YRDZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8SOIC / Unity-Gain Stable, Ultralow Distortion, 1 nV/√Hz Voltage Noise, High Speed Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 310V/μs
-3db Bandwidth 600MHz
Current - Input Bias 6μA
Voltage - Input Offset 35μV
Current - Supply 14.7mA
Current - Output / Channel 200mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Part Number Series ADA4899
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805942-ADA4899-1YRDZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4899-1YRDZ-RL CAD Model

Description

Product Overview: ADA4899-1YRDZ-RL by Analog Devices Inc.

The ADA4899-1YRDZ-RL, manufactured by Analog Devices Inc., is a high-performance voltage feedback amplifier that delivers exceptional speed and accuracy for a wide range of applications. This amplifier is designed to offer low distortion, low noise, and high slew rate, making it an ideal choice for precision signal processing tasks.

Key Features

  • Low Noise Performance: The ADA4899-1YRDZ-RL boasts an ultra-low noise density of 0.95 nV/√Hz at 1 kHz, which ensures a clear and precise signal amplification, reducing the impact of unwanted noise in sensitive applications.
  • High Speed: With a slew rate of 600 V/µs, this amplifier can handle rapid changes in input signals without distortion, making it suitable for high-speed data acquisition systems and fast signal processing circuits.
  • Wide Bandwidth: The device features a -3 dB bandwidth of 230 MHz when operating at a gain of +1, enabling it to work effectively with high-frequency signals.
  • Low Distortion: Harmonic distortion levels are kept to a minimum, with a total harmonic distortion (THD) of -92 dBc at 1 MHz, ensuring high fidelity signal reproduction.
  • Power Efficiency: The ADA4899-1YRDZ-RL operates with a quiescent current of 7.8 mA, providing a balance between performance and power consumption.
  • Versatile Supply Voltage: It can operate with a dual supply voltage ranging from ±2.5 V to ±6 V, or a single supply voltage from 5 V to 12 V, offering flexibility in various circuit designs.

Applications

The ADA4899-1YRDZ-RL is well-suited for a variety of applications that require high-speed and precise signal amplification. These include:

  • Professional Video Equipment
  • High-Speed Data Acquisition Systems
  • ADC/DAC Buffering
  • Medical Imaging
  • Active Filters
  • Ultrasound and MRI Systems

Analog Devices Inc. has packaged the ADA4899-1YRDZ-RL in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that offers excellent thermal performance and occupies minimal space on a printed circuit board. With its blend of speed, precision, and power efficiency, this amplifier is a top-tier component for engineers looking to optimize their high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9523 $54.4753
22+ $4.6389 $102.0558
34+ $4.4821 $152.3914
48+ $4.1687 $200.0976
63+ $4.0120 $252.7560
78+ $3.8553 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess